RAWELT S.A. de C.V. LED Explosionproof Industrial Lighting Fixture LEC-RT Series

Description
The LED lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform illumination, and are designed for interior or exterior use, using a LED arrangementes can overcome 300 watts incandescent light. APPLICATIONS: Series LE, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous location by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electric Code). Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. MATERIAL: Body and mounting: Diecast aluminum. Finish: Electrostatic powder coating epoxic/polyester. External hardware: Stainless steel. Refractor globe: Heat resistant prismatic globe. Operation temperature: 104 °F (40 °C) Gaskets: Silicone for high temperatures. Guard: Diecast aluminum. FEATURES: Minimal maintenance. Instant ignition. Operation at low temperatures. Low surface temperatures. Controller with internal fuses for branch circuit protection. LED system can save up to 80% in energy costs. 50,000 hours of life can provide more than 10 years of lighting without maintenance. Contains no mercury and hazardous chemical products. Operation temperatures: -30 °C up to 55 °C. 4 Mounting types: Pendant, stanchion, ceiling, wall. Wet locations Raintight Explosionproof Dust-ignition proof Compliances: UL 844 UL 1598 C CSA C22.2 No. 137 UL 8750 LED NEMA 3, 3R, 4, 4X.
Datasheet
Description
The LED lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform illumination, and are designed for interior or exterior use, using a LED arrangementes can overcome 300 watts incandescent light. APPLICATIONS: Series LE, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous location by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electric Code). Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. MATERIAL: Body and mounting: Diecast aluminum. Finish: Electrostatic powder coating epoxic/polyester. External hardware: Stainless steel. Refractor globe: Heat resistant prismatic globe. Operation temperature: 104 °F (40 °C) Gaskets: Silicone for high temperatures. Guard: Diecast aluminum. FEATURES: Minimal maintenance. Instant ignition. Operation at low temperatures. Low surface temperatures. Controller with internal fuses for branch circuit protection. LED system can save up to 80% in energy costs. 50,000 hours of life can provide more than 10 years of lighting without maintenance. Contains no mercury and hazardous chemical products. Operation temperatures: -30 °C up to 55 °C. 4 Mounting types: Pendant, stanchion, ceiling, wall. Wet locations Raintight Explosionproof Dust-ignition proof Compliances: UL 844 UL 1598 C CSA C22.2 No. 137 UL 8750 LED NEMA 3, 3R, 4, 4X.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Explosionproof Industrial Lighting Fixture - LEC-RT Series - RAWELT S.A. de C.V.
Torreon, Mexico
LED Explosionproof Industrial Lighting Fixture
LEC-RT Series
LED Explosionproof Industrial Lighting Fixture LEC-RT Series
The LED lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform illumination, and are designed for interior or exterior use, using a LED arrangementes can overcome 300 watts incandescent light. APPLICATIONS: Series LE, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous location by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electric Code). Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. MATERIAL: Body and mounting: Diecast aluminum. Finish: Electrostatic powder coating epoxic/polyester. External hardware: Stainless steel. Refractor globe: Heat resistant prismatic globe. Operation temperature: 104 °F (40 °C) Gaskets: Silicone for high temperatures. Guard: Diecast aluminum. FEATURES: Minimal maintenance. Instant ignition. Operation at low temperatures. Low surface temperatures. Controller with internal fuses for branch circuit protection. LED system can save up to 80% in energy costs. 50,000 hours of life can provide more than 10 years of lighting without maintenance. Contains no mercury and hazardous chemical products. Operation temperatures: -30 °C up to 55 °C. 4 Mounting types: Pendant, stanchion, ceiling, wall. Wet locations Raintight Explosionproof Dust-ignition proof Compliances: UL 844 UL 1598 C CSA C22.2 No. 137 UL 8750 LED NEMA 3, 3R, 4, 4X.
  • The LED lighting fixtures are available in two types of color temperatures, neutral white and cool white, both has uniform illumination, and are designed for interior or exterior use, using a LED arrangementes can overcome 300 watts incandescent light.
    APPLICATIONS:
  • Series LE, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow.
  • They can be use in ordinary location and in hazardous location by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electric Code).
  • Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc.
    MATERIAL:
  • Body and mounting: Diecast aluminum.
  • Finish: Electrostatic powder coating epoxic/polyester.
  • External hardware: Stainless steel.
  • Refractor globe: Heat resistant prismatic globe.
  • Operation temperature: 104 °F (40 °C)
  • Gaskets: Silicone for high temperatures.
  • Guard: Diecast aluminum.
    FEATURES:
  • Minimal maintenance.
  • Instant ignition.
  • Operation at low temperatures.
  • Low surface temperatures.
  • Controller with internal fuses for branch circuit protection.
  • LED system can save up to 80% in energy costs.
  • 50,000 hours of life can provide more than 10 years of lighting without maintenance.
  • Contains no mercury and hazardous chemical products.
  • Operation temperatures: -30 °C up to 55 °C.
  • 4 Mounting types: Pendant, stanchion, ceiling, wall.
  • Wet locations
  • Raintight
  • Explosionproof
  • Dust-ignition proof
  • Compliances:
    • UL 844 UL 1598 C
    • CSA C22.2 No. 137
    • UL 8750 LED
    • NEMA 3, 3R, 4, 4X.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Lighting Fixtures
Product Number LEC-RT Series
Product Name LED Explosionproof Industrial Lighting Fixture
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details