RAWELT S.A. de C.V. HID Industrial Lighting Fixture For Ordinary And Hazardous Locations LHC Series

Description
Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electrical Code). Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. Designed lamp mounted base up position. Easy access to the electrical components by hinged ballast housing BODY AND MOUNTING: Diecast aluminum. FINISH: Electrostatic powder epoxic/polyester polymerized coating. FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
Datasheet
Description
Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electrical Code). Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. Designed lamp mounted base up position. Easy access to the electrical components by hinged ballast housing BODY AND MOUNTING: Diecast aluminum. FINISH: Electrostatic powder epoxic/polyester polymerized coating. FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations - LHC Series - RAWELT S.A. de C.V.
Torreon, Mexico
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations
LHC Series
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations LHC Series
Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electrical Code). Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. Designed lamp mounted base up position. Easy access to the electrical components by hinged ballast housing BODY AND MOUNTING: Diecast aluminum. FINISH: Electrostatic powder epoxic/polyester polymerized coating. FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
  • Series LH, HID Lighting fixtures (High Intensity Discharge) are designed for use with high pressure sodium, mercury vapor and metal halide lamps, where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow.
  • They can be use in ordinary location and in hazardous locations by the presence of flammable vapors, gases or combustible dust as defined by NEC (National Electrical Code).
  • Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc.
  • Designed lamp mounted base up position.
  • Easy access to the electrical components by hinged ballast housing
    BODY AND MOUNTING:
  • Diecast aluminum.
    FINISH:
  • Electrostatic powder epoxic/polyester polymerized coating.
    FEATURES:
  • External hardware: Stainless steel.
  • Refractor globe: Threaded heat resistant prismatic crystal
  • 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast.
  • Ballast: High power factor, class H insulation (180 °C)
  • Power rating:
    • High pressure sodium: 70, 100, 150 w
    • Mercury vapor: 175, 250 w
    • Metal halide: 175, 250 w
    • Incandescent: 60 through 300 w
  • Electrical protection: Ground screw to bond mounting cover to ballast housing.
  • Operation temperature:
    • 104 °F (40 °C)
  • Minimum operation temperature:
    • -40 °C (-40 °F) High pressure sodium vapor,
    • -30 °C (-22 °F) Metal halide
    • mercury vapor
  • Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent.
  • Gaskets: Silicone for high temperatures
  • Guard: Diecast aluminum
  • Lamp not furnished
  • Reflector: Fiberglass reinforced with white polyester.
    • Add to the catalog the suffix to specify the voltage:
    • 127, 220 Dualvolt: DT
    • 127, 208, 240, 277, Multitap: MT
  • Manufactured in compliance with:
    • UL 844, UL 1598
    • CSA C22.2 No.137
    • NEMA 3,4X
    • IESNA - LM - 31
    • IESNA - LM - 46
Supplier's Site Datasheet
Hazardous Locations Industrial LED Lighting Fixture - LHC Series - RAWELT S.A. de C.V.
Torreon, Mexico
Hazardous Locations Industrial LED Lighting Fixture
LHC Series
Hazardous Locations Industrial LED Lighting Fixture LHC Series
APPLICATIONS: Series LH-LED, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow. They can be use in ordinary location and in hazardous locations by the presence of flamable vapors, gases or combustible dust as defined by NEC (National Electric Code). Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc. MATERIAL: Body and mounting: Diecast aluminum. Finish: Electrostatic powder coating epoxic/polyester. External hardware: Stainless steel. Refractor globe: Polycarbonate resistant to UV. Operation temperature: 104 °F (40 °C) Gaskets: Silicone for high temperatures. FEATURES: Minimal maintenance. Instant ignition. Operation at low temperatures. Low surface temperatures. Controller with internal fuses for branch circuit protection. LED system can save up to 80% in energy costs. 50,000 hours of life can provide more than 10 years of lighting without maintenance. Contains no mercury and hazardous chemical products. Operation temperatures: -30 °C up to 55 °C. 5 Mounting types: Pendant, stanchion 25° and 90°, ceiling, wall. Wet locations Raintight Dust-ignition proof Compliances: UL 844 UL 1598 C CSA C22.2 No. 137 UL 8750 LED NEMA 3, 3R, 4, 4X.

    APPLICATIONS:
  • Series LH-LED, lighting fixtures designed for use where moisture, dust, dirt, corrosion and vibration may be present or where exist the possibility of water, wind or snow.
  • They can be use in ordinary location and in hazardous locations by the presence of flamable vapors, gases or combustible dust as defined by NEC (National Electric Code).
  • Lighting fixtures could be use in manufacturing plants, and certain chemical and petrochemical processing facilities, sewage treatment plants, offshore installations, warehouse, etc.
    MATERIAL:
  • Body and mounting: Diecast aluminum.
  • Finish: Electrostatic powder coating epoxic/polyester.
  • External hardware: Stainless steel.
  • Refractor globe: Polycarbonate resistant to UV.
  • Operation temperature: 104 °F (40 °C)
  • Gaskets: Silicone for high temperatures.
    FEATURES:
  • Minimal maintenance.
  • Instant ignition.
  • Operation at low temperatures.
  • Low surface temperatures.
  • Controller with internal fuses for branch circuit protection.
  • LED system can save up to 80% in energy costs.
  • 50,000 hours of life can provide more than 10 years of lighting without maintenance.
  • Contains no mercury and hazardous chemical products.
  • Operation temperatures: -30 °C up to 55 °C.
  • 5 Mounting types: Pendant, stanchion 25° and 90°, ceiling, wall.
  • Wet locations
  • Raintight
  • Dust-ignition proof
  • Compliances:
    • UL 844 UL 1598 C
    • CSA C22.2 No. 137
    • UL 8750 LED
    • NEMA 3, 3R, 4, 4X.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V. RAWELT S.A. de C.V.
Product Category Lighting Fixtures Lighting Fixtures
Product Number LHC Series LHC Series
Product Name HID Industrial Lighting Fixture For Ordinary And Hazardous Locations Hazardous Locations Industrial LED Lighting Fixture
Application Industrial Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
LED Panel Lights - 2892234 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details