RAWELT S.A. de C.V. Obstruction Marker Light LOC

Description
APPLICATIONS: The LO RAWELT Red Obstruction Light category FAA L-810 is used for making of tall buildings and structures that may present hazards to air navigation. FEATURES: Waterproof (Rain,snow and sleet). Diecast aluminum. FRESNEL glass lens threaded base. For 360° horizontal visibility. Minimum vertical 3°. Other green, amber and blue colored glass globes are also available for non-obstruction applications for LOS and LOD models. For model LOC FRESNEL glass lens and LOC1 model FRESNEL polycarbonate lens. Gasket: Neoprene. Gasket: Silicone (optional). Threaded bottom 1 inch hub for mounting. Porcelain lampholder. Steady burning lamp. Wind resistance: 240 km/h. Operational temperature: -55 °C to +55 °C. Power transfer relay for a double obstruction marker light. Upon failure of first lamp, the relay will transfer power to the second or standby lamp. Incandescente Lamp Type A-21 for LOS and LOD models (not included): 116 W 120 Vca or the equivalent in LED or halogen. LED Lamp suggested Sylvania® ultraled A-21 20 W LED Bulb. Maximum lenght bulb: 134 mm Lamp type for LOC model: OSRAM® A55. Halogen Classic A ECO 70 W, or the equivalent in LED lamp. Maximum length bulb: 97 mm Manufactured in compiliance with: AN2541 AN2547 FAA AC No. 70/7460-1 FAA AC No. 150/5345-43E MIL-STD-810 E MIL-L-7830 D MIL-C-25050(ASG) Approval certificate: LOA-03-2004 Specify if it will use with LED lamp.
Datasheet
Description
APPLICATIONS: The LO RAWELT Red Obstruction Light category FAA L-810 is used for making of tall buildings and structures that may present hazards to air navigation. FEATURES: Waterproof (Rain,snow and sleet). Diecast aluminum. FRESNEL glass lens threaded base. For 360° horizontal visibility. Minimum vertical 3°. Other green, amber and blue colored glass globes are also available for non-obstruction applications for LOS and LOD models. For model LOC FRESNEL glass lens and LOC1 model FRESNEL polycarbonate lens. Gasket: Neoprene. Gasket: Silicone (optional). Threaded bottom 1 inch hub for mounting. Porcelain lampholder. Steady burning lamp. Wind resistance: 240 km/h. Operational temperature: -55 °C to +55 °C. Power transfer relay for a double obstruction marker light. Upon failure of first lamp, the relay will transfer power to the second or standby lamp. Incandescente Lamp Type A-21 for LOS and LOD models (not included): 116 W 120 Vca or the equivalent in LED or halogen. LED Lamp suggested Sylvania® ultraled A-21 20 W LED Bulb. Maximum lenght bulb: 134 mm Lamp type for LOC model: OSRAM® A55. Halogen Classic A ECO 70 W, or the equivalent in LED lamp. Maximum length bulb: 97 mm Manufactured in compiliance with: AN2541 AN2547 FAA AC No. 70/7460-1 FAA AC No. 150/5345-43E MIL-STD-810 E MIL-L-7830 D MIL-C-25050(ASG) Approval certificate: LOA-03-2004 Specify if it will use with LED lamp.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Obstruction Marker Light - LOC - RAWELT S.A. de C.V.
Torreon, Mexico
Obstruction Marker Light
LOC
Obstruction Marker Light LOC
APPLICATIONS: The LO RAWELT Red Obstruction Light category FAA L-810 is used for making of tall buildings and structures that may present hazards to air navigation. FEATURES: Waterproof (Rain,snow and sleet). Diecast aluminum. FRESNEL glass lens threaded base. For 360° horizontal visibility. Minimum vertical 3°. Other green, amber and blue colored glass globes are also available for non-obstruction applications for LOS and LOD models. For model LOC FRESNEL glass lens and LOC1 model FRESNEL polycarbonate lens. Gasket: Neoprene. Gasket: Silicone (optional). Threaded bottom 1 inch hub for mounting. Porcelain lampholder. Steady burning lamp. Wind resistance: 240 km/h. Operational temperature: -55 °C to +55 °C. Power transfer relay for a double obstruction marker light. Upon failure of first lamp, the relay will transfer power to the second or standby lamp. Incandescente Lamp Type A-21 for LOS and LOD models (not included): 116 W 120 Vca or the equivalent in LED or halogen. LED Lamp suggested Sylvania® ultraled A-21 20 W LED Bulb. Maximum lenght bulb: 134 mm Lamp type for LOC model: OSRAM® A55. Halogen Classic A ECO 70 W, or the equivalent in LED lamp. Maximum length bulb: 97 mm Manufactured in compiliance with: AN2541 AN2547 FAA AC No. 70/7460-1 FAA AC No. 150/5345-43E MIL-STD-810 E MIL-L-7830 D MIL-C-25050(ASG) Approval certificate: LOA-03-2004 Specify if it will use with LED lamp.
    APPLICATIONS:
  • The LO RAWELT Red Obstruction Light category FAA L-810 is used for making of tall buildings and structures that may present hazards to air navigation.
    FEATURES:
  • Waterproof (Rain,snow and sleet).
  • Diecast aluminum.
  • FRESNEL glass lens threaded base. For 360° horizontal visibility. Minimum vertical 3°. Other green, amber and blue colored glass globes are also available for non-obstruction applications for LOS and LOD models.
    For model LOC FRESNEL glass lens and LOC1 model FRESNEL polycarbonate lens.
  • Gasket: Neoprene.
  • Gasket: Silicone (optional).
  • Threaded bottom 1 inch hub for mounting.
  • Porcelain lampholder.
  • Steady burning lamp.
  • Wind resistance: 240 km/h.
  • Operational temperature: -55 °C to +55 °C.
  • Power transfer relay for a double obstruction marker light. Upon failure of first lamp, the relay will transfer power to the second or standby lamp.
  • Incandescente Lamp Type A-21 for LOS and LOD models (not included): 116 W 120 Vca or the equivalent in LED or halogen.
  • LED Lamp suggested Sylvania® ultraled A-21 20 W LED Bulb.
    Maximum lenght bulb: 134 mm Lamp type for LOC model: OSRAM® A55.
    Halogen Classic A ECO 70 W, or the equivalent in LED lamp.
    Maximum length bulb: 97 mm
  • Manufactured in compiliance with:
    • AN2541
    • AN2547
    • FAA AC No. 70/7460-1
    • FAA AC No. 150/5345-43E
    • MIL-STD-810 E
    • MIL-L-7830 D
    • MIL-C-25050(ASG)
  • Approval certificate: LOA-03-2004
  • Specify if it will use with LED lamp.
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Lighting Fixtures
Product Number LOC
Product Name Obstruction Marker Light
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 288860 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 300mm(L)
View Details