RAWELT S.A. de C.V. HID Industrial Lighting Fixture For Ordinary And Hazardous Locations LH HPST Series

Description
FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
Datasheet
Description
FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations - LH HPST Series - RAWELT S.A. de C.V.
Torreon, Mexico
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations
LH HPST Series
HID Industrial Lighting Fixture For Ordinary And Hazardous Locations LH HPST Series
FEATURES: External hardware: Stainless steel. Refractor globe: Threaded heat resistant prismatic crystal 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast. Ballast: High power factor, class H insulation (180 °C) Power rating: High pressure sodium: 70, 100, 150 w Mercury vapor: 175, 250 w Metal halide: 175, 250 w Incandescent: 60 through 300 w Electrical protection: Ground screw to bond mounting cover to ballast housing. Operation temperature: 104 °F (40 °C) Minimum operation temperature: -40 °C (-40 °F) High pressure sodium vapor, -30 °C (-22 °F) Metal halide mercury vapor Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent. Gaskets: Silicone for high temperatures Guard: Diecast aluminum Lamp not furnished Reflector: Fiberglass reinforced with white polyester. Add to the catalog the suffix to specify the voltage: 127, 220 Dualvolt: DT 127, 208, 240, 277, Multitap: MT Manufactured in compliance with: UL 844, UL 1598 CSA C22.2 No.137 NEMA 3,4X IESNA - LM - 31 IESNA - LM - 46
    FEATURES:
  • External hardware: Stainless steel.
  • Refractor globe: Threaded heat resistant prismatic crystal
  • 6 Mounting types: Pendant, stanchion 25° and straight 90°, ceiling, wall and remote ballast.
  • Ballast: High power factor, class H insulation (180 °C)
  • Power rating:
    • High pressure sodium: 70, 100, 150 w
    • Mercury vapor: 175, 250 w
    • Metal halide: 175, 250 w
    • Incandescent: 60 through 300 w
  • Electrical protection: Ground screw to bond mounting cover to ballast housing.
  • Operation temperature:
    • 104 °F (40 °C)
  • Minimum operation temperature:
    • -40 °C (-40 °F) High pressure sodium vapor,
    • -30 °C (-22 °F) Metal halide
    • mercury vapor
  • Lampholder: Mogul base for high temperatures in HID, and Medium Base in incandescent.
  • Gaskets: Silicone for high temperatures
  • Guard: Diecast aluminum
  • Lamp not furnished
  • Reflector: Fiberglass reinforced with white polyester.
    • Add to the catalog the suffix to specify the voltage:
    • 127, 220 Dualvolt: DT
    • 127, 208, 240, 277, Multitap: MT
  • Manufactured in compliance with:
    • UL 844, UL 1598
    • CSA C22.2 No.137
    • NEMA 3,4X
    • IESNA - LM - 31
    • IESNA - LM - 46
Supplier's Site Datasheet

Technical Specifications

  RAWELT S.A. de C.V.
Product Category Lighting Fixtures
Product Number LH HPST Series
Product Name HID Industrial Lighting Fixture For Ordinary And Hazardous Locations
Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details