RAWELT S.A. de C.V. Datasheets for Electrical Conduit
Electrical conduit is lengths of solid tubing used to house, protect, and cover electrical wiring and cables in power distribution systems.
Electrical Conduit: Learn more
| Product Name | Notes |
|---|---|
| 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-1242 Federal Specification WW-C-581 C ANSI C80.6 Shipped in 10’ length with one coupling and thread protector with color-coded help... | |
| 6063 aluminum alloy. T1,T5. In compliance with: Underwriters Laboratories UL-6A ANSI C80.5 NPT threaded. | |
| 6063 aluminum alloy. T1,T5. In compliance with: Underwriters Laboratories UL-6A ANSI C80.5 Shipped in 10’ length with one coupling and thread protector with color-coded help provide trade size recognition. | |
| For use in corrosive enviroments. PVC coating: 40 mils minimum. Urethane: 2 mils minimum. Purple urethane on threads. 6063 aluminum alloy. T1, T5. In compliance with: Underwriters Laboratories UL-6A ANSI... | |
| For use in corrosive enviroments. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Clear or purple Urethane on Threads 6063 aluminum alloy. T1, T5. In compliance with: Underwriters... | |
| For use in corrosive enviroments. PVC coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Purple or clear urethane on threads. "Hot dipped" galvanized In compliance with: Underwriters Laboratories UL-6... |