RAWELT S.A. de C.V. Datasheets for Industrial Enclosures
Industrial enclosures are used to house electronic components, equipment and devices. They are designed to protect personnel from accidental injury and to prevent the ingress of environmental contaminants.
Industrial Enclosures: Learn more
| Product Name | Notes |
|---|---|
| FINISH: Electrostatic powder epoxy/polyester coating. Green ground screw included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be... | |
| FINISH: Electrostatic powder epoxy/polyester coating. Green ground screw included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with... | |
| FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can... | |
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT... | |
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet location when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with... | |
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet locations when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with... | |
| MATERIAL: Diescast aluminum For wet locations when gasketed cover are used. NEMA 4, 4 X NPT thereaded for use with RIGID and IMC conduit Furnished with 5 tapped holes and... | |
| MATERIAL: Diecast aluminum. PVC coating: 40 mils minimum. PURPLE Urethane:2 mils minimum. Pressure sealing sleeves on conduit openings. For wet location when gasketed cover are used. NEMA 4,... | |
| Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III... | |
| Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III... | |
| Designed to accommodate and isolate electrical and electronical controls, instruments or components in indoor or outdoor applications. Dustproof, splash and water jet proof. Ideal for mounting small controls or instrumentation... | |
| Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground... | |
| For use in corrosive atmospheres. PVC coating: 40 mils minimum PURPLE Urethane: Interior protection: 2 mils minimum Pressure sealing sleeves on conduit openings. MATERIAL: Diecast aluminum. Two green ground screws... | |
| For use in corrosive atmospheres. PVC Coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Pressure sealing sleeves on conduit openings. MATERIAL: Diecast aluminum. NPT thread for use with RIGID... |