RAWELT S.A. de C.V. Datasheets for NEMA and IP Enclosures
NEMA and IP enclosures are designed to house electrical components, protect personnel from accidental injury, and prevent the ingress of environmental contaminants such as dust and water. NEMA enclosures are rated by the National Electrical Manufacturers Association (NEMA) and designed for hazardous or non-hazardous locations and indoor or outdoor use. Ingress protection (IP) enclosures provide protection against foreign objects and moisture.
NEMA and IP Enclosures: Learn more
| Product Name | Notes |
|---|---|
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet location when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with... | |
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet locations when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with... | |
| MATERIAL: Diescast aluminum For wet locations when gasketed cover are used. NEMA 4, 4 X NPT thereaded for use with RIGID and IMC conduit Furnished with 5 tapped holes and... | |
| MATERIAL: Diecast aluminum. PVC coating: 40 mils minimum. PURPLE Urethane:2 mils minimum. Pressure sealing sleeves on conduit openings. For wet location when gasketed cover are used. NEMA 4,... | |
| Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III... | |
| Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III... | |
| Designed to accommodate and isolate electrical and electronical controls, instruments or components in indoor or outdoor applications. Dustproof, splash and water jet proof. Ideal for mounting small controls or instrumentation... | |
| Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground... |