RAWELT S.A. de C.V. Datasheets for Terminal and Junction Boxes
Terminal and junction boxes are used to house electrical components and facilitate wiring.
Terminal and Junction Boxes: Learn more
| Product Name | Notes |
|---|---|
| FINISH: Electrostatic powder epoxy/polyester coating. Green ground screw included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can be... | |
| FINISH: Electrostatic powder epoxy/polyester coating. Green ground screw included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT threaded for use with... | |
| FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. For wet location when gasketed cover are used. NPT threaded for use with RIGID and IMC conduit. APPLICATIONS: They can... | |
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester coating. Two green ground screws included. Two mounting lugs, screws and close-up plugs included. For wet location when gasketed cover are used. NPT... | |
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet location when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with... | |
| MATERIAL: Diecast aluminum. FINISH: Electrostatic powder epoxy/polyester polymerized coating. For wet locations when gasketed cover are used. NEMA 4,4X NPT threaded for use with RIGID and IMC conduit. Furnished with... | |
| MATERIAL: Diescast aluminum For wet locations when gasketed cover are used. NEMA 4, 4 X NPT thereaded for use with RIGID and IMC conduit Furnished with 5 tapped holes and... | |
| MATERIAL: Diecast aluminum. PVC coating: 40 mils minimum. PURPLE Urethane:2 mils minimum. Pressure sealing sleeves on conduit openings. For wet location when gasketed cover are used. NEMA 4,... | |
| Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III... | |
| Class I, Div. 1 & 2, Groups B, C, D. Class II, Div. 1, Groups E, F, G. Class II, Div. 2, Groups F, G. Class III... | |
| Designed to housing instrument and controls or junction boxes for electrical, electronic or pneumatic components in outdoor and indoor. CONSTRUCTION: Diecast aluminum 4/4X, IP66 enclosure. Stainless steel screws. Green ground... | |
| For use in corrosive atmospheres. PVC coating: 40 mils minimum PURPLE Urethane: Interior protection: 2 mils minimum Pressure sealing sleeves on conduit openings. MATERIAL: Diecast aluminum. Two green ground screws... | |
| For use in corrosive atmospheres. PVC Coating: 40 mils minimum PURPLE Urethane: 2 mils minimum Pressure sealing sleeves on conduit openings. MATERIAL: Diecast aluminum. NPT thread for use with RIGID... |