TE Connectivity MC801 Fiber Connectors YMC8016-F-13-04ZN0

Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 13
Request a Quote
Description
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 13
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MC801 Fiber Connectors - YMC8016-F-13-04ZN0 - TE Connectivity
Berwyn, PA, United States
MC801 Fiber Connectors
YMC8016-F-13-04ZN0
MC801 Fiber Connectors YMC8016-F-13-04ZN0
Body Features Mating Alignment Feature Material : Stainless Steel Shell Plating Material : Nickel Configuration Features Number of Positions : 4 Housing Features Shell Material : Aluminum Other Spring Material : Stainless Steel Product Type Features Connector Shell Size : 13

Body Features


  • Mating Alignment Feature Material : Stainless Steel
  • Shell Plating Material : Nickel

Configuration Features


  • Number of Positions : 4

Housing Features


  • Shell Material : Aluminum

Other


  • Spring Material : Stainless Steel

Product Type Features


  • Connector Shell Size : 13
Buy Now
Connectors

Connectors

Buy Now
Te Connectivity / Raychem Raychem - Te Connectivity - 45AJ9847 - Newark, An Avnet Company
Chicago, IL, United States
Te Connectivity / Raychem Raychem - Te Connectivity
45AJ9847
Te Connectivity / Raychem Raychem - Te Connectivity 45AJ9847
TE CONNECTIVITY / RAYCHEM

TE CONNECTIVITY / RAYCHEM

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number YMC8016-F-13-04ZN0 YMC8016-F-13-04ZN0 45AJ9847
Product Name MC801 Fiber Connectors Te Connectivity / Raychem Raychem - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-1188-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Multi Purpose - 023589-000-ND - DigiKey
Specs
Connector Type Coaxial Connector
Contact Size (AWG) 30 to 32 AWG
View Details
2 suppliers