Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
2000
2500
3000
3500
4000
4500
4750
4800
4850
4900
4950
5000
5050
5060
5070
5080
5090
5100
5107
5108
5109
5110
5111
5112
5113
5114
5115
5116
5117
5118
5119
5120
5130
5140
5150
5160
5170
5200
5250
5300
5350
5400
5409
| Product Name | Notes |
|---|---|
| 4P4C, RA, No Shield | |
| 6P6C, RA, No Shield, 13mm Depth | |
| 6P6C, RA, No Shield, With Panel Stop | |
| 8P8C, Cat6 over Cat5e, Stacked, Shield, | |
| 8P8C, Cat6, Stacked, Shield, No LEDs | |
| 8P8C, Cat6, Stacked, Shield, With LEDs | |
| 8P8C, RA, No Shield | |
| 8P8C, RA, Shield With No EMI Tabs, Low P | |
| 8P8C, SMT, No Shield, With Panel Stop | |
| 8P8C, SMT, With Shield, With Kapton Tape | |
| 8P8C, SMT, With Shield, Without Kapton T | |
| 8P8C, SMT, With Shield | |
| 8P8CSMTWithshld | |
| Connector | |
| RA, 8P8C, Two Port, No Shield, No LEDs | |
| RA, 8P8C, Two Port, No Shield, With LEDs | |
| RJ45 RA No Shield LEDs | |
| RJ45 RA No Shield No LEDs | |
| RJ45 RA Shield LEDs | |
| RJ45 RA Shield No LEDs | |
| RJ45, RA, No Shield, LEDs | |
| RJ45, RA, No Shield, No LEDs | |
| RJ45, RA, Shield, LEDs | |
| RJ45, RA, Shield, No LEDs | |
| Stacked, 2x1, 8P8C, No Shield, No LEDs | |
| Stacked, 2x1, 8P8C, Shielded, No LEDs | |
| Stacked, 2x2, 8P8C, No Shield, No LEDs | |
| Stacked, 2x2, 8P8C, Shielded, No LEDs | |
| Stacked, 2x3, 8P8C, Shielded, No LEDs | |
| Stacked, 2x4, 8P8C, Shielded, No LEDs | |
| Stacked, 2x8, 8P8C, Shielded, No LEDs | |
| Vertical, 8P8C, SMT, No Shield |
| << Prev | Next >> |