Samtec Inc. Rectangular Connectors - BBD-110-G-C BBD-110-G-C

Description
Manufacturer: Samtec Inc. Win Source Part Number: 912895-BBD-110-G-C Series: BBD Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 20 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: BBD-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: Samtec Inc. Win Source Part Number: 912895-BBD-110-G-C Series: BBD Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 20 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: BBD-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - BBD-110-G-C - 912895-BBD-110-G-C - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - BBD-110-G-C
912895-BBD-110-G-C
Rectangular Connectors - BBD-110-G-C 912895-BBD-110-G-C
Manufacturer: Samtec Inc. Win Source Part Number: 912895-BBD-110-G-C Series: BBD Operating Temperature Range: -55°C ~ 125°C Features: Connector Header Through Hole 20 position 0.100" (2.54mm) Package: Tube Mounting: Through Hole Family Name: BBD-110 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance Quantity per package: 22 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 8 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: Samtec Inc.
Win Source Part Number: 912895-BBD-110-G-C
Series: BBD
Operating Temperature Range: -55°C ~ 125°C
Features: Connector Header Through Hole 20 position 0.100" (2.54mm)
Package: Tube
Mounting: Through Hole
Family Name: BBD-110
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 22
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 8 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Swedesboro, NJ, United States
2.00 mm FleXYZ High-Density Board Stacke

2.00 mm FleXYZ High-Density Board Stacke

Buy Now
Singapore, Singapore
Electronic Connector
314-BBD-110-G-C
Electronic Connector 314-BBD-110-G-C
CONN HEADER VERT 20POS 2.54MM Product overview: BBD-110-G-C from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BBD-110-G-C can be used for catalog matching and distributor lookup.

CONN HEADER VERT 20POS 2.54MM Product overview: BBD-110-G-C from Samtec, Inc. is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-BBD-110-G-C can be used for catalog matching and distributor lookup.

Supplier's Site
.100 Double Row / Tube Samtec - 94AH6152 - Newark, An Avnet Company
Chicago, IL, United States
.100 Double Row / Tube Samtec
94AH6152
.100 Double Row / Tube Samtec 94AH6152
.100 Double Row / Tube

.100 Double Row / Tube

Supplier's Site

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 912895-BBD-110-G-C BBD-110-G-C 314-BBD-110-G-C 94AH6152
Product Name Rectangular Connectors - BBD-110-G-C Electronic Connector .100 Double Row / Tube Samtec
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details