Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
500
1000
1500
2000
2450
2500
2550
2600
2650
2700
2730
2740
2750
2760
2770
2780
2784
2785
2786
2787
2788
2789
2790
2791
2792
2793
2794
2795
2796
2800
2810
2820
2830
2840
2850
2900
2950
3000
3050
3100
3150
3500
4000
4500
5000
5409
| Product Name | Notes |
|---|---|
| X-LOK T-ADAPTOR C SIZE 2P MMF 20A | |
| X-LOK T-ADAPTOR C SIZE 3P MMF 20A | |
| X-LOK Y-ADAPTOR C SIZE 3P FMM 20A | |
| X-Lok, Middle Size, 10A+5A, 08 Pins, Ove | |
| X-Lok, Middle Size, 20A, 02 Pins, Overmo | |
| X-Lok, Middle Size, 20A, 03 Pins, Overmo | |
| X-Lok, Middle Size, 5A, 07 Pins, Overmol | |
| X-Lok, Middle Size, 5A, 08 Pins, Overmol | |
| X-Lok, T Adaptor, Plastic, 20A, 03 pins, | |
| X-Lok, Y Adaptor, Plastic, 20A, 02 pins, |
| << Prev | Next >> |