Lingto Electronic Limited Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 30 33 34 35 36 37 38 39 40 41 42 43 44 45 50 60 70 80 90 100 150 166
Product Name Notes
2MM HM A 110POS F VERT 13MM
2MM HM A 110POS F VERT 3.7MM
2MM HM AB 125POS M 3.7MM
2MM HM AB 169POS M 3.7MM
2MM HM B19 133POS M 3.7MM CL1
2MM HM B19 95POS F VERT SHLD
2MM HM B19 95POS F VERT
2MM HM B22 110POS F VERT SHLD
2MM HM DE 200POS F
2MM HM DE 244POS M NO PEG
512-22426=LED SOCKET ASSY
514-21875=ASSEMBLY, SOCKET
BATTERY CONN PLUG 10P
CONN CARDEDGE HSG 100POS .100
CONN DIN HDR 26POS PCB SILVER
CONN DIN HDR 96POS PCB RA GOLD
CONN DIN PLUG 64POS PCB RA GOLD
CONN DIN PLUG 80POS PCB RA GOLD
CONN DIN PLUG 96POS PCB GOLD
CONN DIN PLUG 96POS PCB RA GOLD
CONN DIN RCPT 20POS PCB GOLD
CONN DIN RCPT 32POS PCB GOLD
CONN DIN RCPT 64POS PCB
CONN DIN RCPT 96POS PCB GOLD
CONN DIN RP618 / 622
CONN HDR 10POS 2.50MM R/A SLDR
CONN HEADER 4POS EDGE MNT
CONN HEADER BLADE PWR 2POS PCB
CONN HEADER POWER 4POS EDGE MNT
CONN IC DIP SOCKET 10POS GOLD
CONN IC DIP SOCKET 10POS TINLEAD
CONN IC DIP SOCKET 14POS GOLD
CONN IC DIP SOCKET 14POS TINLEAD
CONN IC DIP SOCKET 16POS GOLD
CONN IC DIP SOCKET 16POS TINLEAD
CONN IC DIP SOCKET 18POS GOLD
CONN IC DIP SOCKET 18POS TINLEAD
CONN IC DIP SOCKET 20POS GOLD
CONN IC DIP SOCKET 20POS TINLEAD
CONN IC DIP SOCKET 22POS GOLD
CONN IC DIP SOCKET 22POS TINLEAD
CONN IC DIP SOCKET 24POS GOLD
CONN IC DIP SOCKET 24POS TINLEAD
CONN IC DIP SOCKET 28POS GOLD
CONN IC DIP SOCKET 28POS TINLEAD
CONN IC DIP SOCKET 32POS GOLD
CONN IC DIP SOCKET 32POS TINLEAD
CONN IC DIP SOCKET 36POS GOLD
CONN IC DIP SOCKET 36POS TINLEAD
CONN IC DIP SOCKET 40POS GOLD
CONN IC DIP SOCKET 40POS TINLEAD
CONN IC DIP SOCKET 42POS GOLD
CONN IC DIP SOCKET 42POS TINLEAD
CONN IC DIP SOCKET 48POS GOLD
CONN IC DIP SOCKET 48POS TINLEAD
CONN IC DIP SOCKET 4POS GOLD
CONN IC DIP SOCKET 4POS TIN-LEAD
CONN IC DIP SOCKET 50POS GOLD
CONN IC DIP SOCKET 50POS TINLEAD
CONN IC DIP SOCKET 52POS GOLD
CONN IC DIP SOCKET 52POS TINLEAD
CONN IC DIP SOCKET 64POS GOLD
CONN IC DIP SOCKET 64POS TINLEAD
CONN IC DIP SOCKET 6POS GOLD
CONN IC DIP SOCKET 6POS TIN-LEAD
CONN IC DIP SOCKET 8POS GOLD
CONN IC DIP SOCKET 8POS TIN-LEAD
CONN IC DIP SOCKET 8POS TIN
CONN IC SKT DBL
CONN RCPT 10POS 2.50MM SMD SLDR
CONN RCPT 156POS PNL MNT
CONN RCPT 6POS 2.50MM SMD SLDR
CONN RCPT 96POS PNL MNT
CONN SOCKET PGA ZIF GOLD
CONN SOCKET TRANSIST TO-5 8POS
CONN TRANSIST TO-5 3POS GOLD
CONN TRANSIST TO-5 4POS GOLD
CONN TRANSIST TO-5 8POS GOLD
CONN TRANSIST
DL5-260RW6B
DLM6-360PW6A
DLM6-360RW4B
DLM6-360RW6B
IC SOCKETS DIP DECOUP
MEASURING ALDER
RECEPTACLE ASSEMBLY
RECEPTACLE ASSY.10POS, 2.5MM PIT
RECTANGULAR BOARD MOUNT CONNECTO
RP618 / 622
STANDRD SOLDRTL DBL SKT
ZSFP+ 1X4 GANGED CAGE W/ ELASTOM

<< Prev Next >>