TE Connectivity DC Jack Connectors 1123738-7

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2.5 Battery Conn Plug 10P, part number 10H8802, is designed for applications requiring reliable battery interconnection. It features a 2.5 mm pitch and supports up to 10 positions, making it suitable for various battery configurations. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. Its design allows for efficient space utilization on printed circuit boards, which is critical in compact electronic devices. This connector is ideal for applications in portable electronics, where space and reliability are paramount.

Datasheet Summary
Powered by GS/AI

The 2.5 Battery Conn Plug 10P, part number 10H8802, is designed for applications requiring reliable battery interconnection. It features a 2.5 mm pitch and supports up to 10 positions, making it suitable for various battery configurations. The connector is compliant with RoHS standards, ensuring it meets environmental regulations. Its design allows for efficient space utilization on printed circuit boards, which is critical in compact electronic devices. This connector is ideal for applications in portable electronics, where space and reliability are paramount.

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1123738-7 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1123738-7
DC Jack Connectors 1123738-7
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - 1123738-7-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
1123738-7-ND
Blade Type Power Connector Assemblies 1123738-7-ND
"10 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"10 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Blade Type Power Connectors - 1123738-7 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1123738-7
Blade Type Power Connectors 1123738-7
BATTERY CONN PLUG 10P

BATTERY CONN PLUG 10P

Supplier's Site Datasheet
2.5 Battery Conn Plug 10P Rohs Compliant Amp - Te Connectivity - 10H8802 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Battery Conn Plug 10P Rohs Compliant Amp - Te Connectivity
10H8802
2.5 Battery Conn Plug 10P Rohs Compliant Amp - Te Connectivity 10H8802
2.5 BATTERY CONN PLUG 10P ROHS COMPLIANT: NO

2.5 BATTERY CONN PLUG 10P ROHS COMPLIANT: NO

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1123738-7 1123738-7-ND 1123738-7 10H8802
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Blade Type Power Connectors 2.5 Battery Conn Plug 10P Rohs Compliant Amp - Te Connectivity
Connector Type Board to Board Connector Header, Male Blades
Mounting Board Mount Through Hole, Right Angle Through Hole, Right Angle
Voltage Rating 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26747-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
3 suppliers
Ribbon Cable Connectors - 102155-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Headers, Male Pins - A28678-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers
Headers, Male Pins - A114717-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Surface Mount
Current Rating 0.5 amps
View Details
3 suppliers