Mill-Max Mfg. Corp. IC Sockets 110-99-308-41-001000

Description
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
Request a Quote Datasheet
Description
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED3108-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED3108-ND
IC Sockets ED3108-ND
"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

"8 (2 x 4) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

Buy Now Datasheet
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max - 17C2371 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max
17C2371
Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max 17C2371
DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Lead Plated ContactsRoHS Compliant: No

DIP SOCKET, 8 POSITION, THROUGH HOLE; No. of Contacts:8Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Plating:Tin Lead Plated ContactsRoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 110-99-308-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-99-308-41-001000
Sockets for ICs, Transistors 110-99-308-41-001000
CONN IC DIP SOCKET 8POS TIN-LEAD

CONN IC DIP SOCKET 8POS TIN-LEAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED3108-ND 17C2371 110-99-308-41-001000
Product Name IC Sockets Dip Socket, 8 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51416-002PGSALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Nano Strip Connectors - A79046-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Micro Connector and Nano Connector; Wire to Board Connector
Gender Male / Plug
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details