Mill-Max Mfg. Corp. IC Sockets 111-43-628-41-001000

Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet
Description
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED90119-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED90119-ND
IC Sockets ED90119-ND
"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

"28 (2 x 14) Pos DIP, 0.6"" (15.24mm) Row Spacing Socket Gold Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 111-43-628-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
111-43-628-41-001000
Sockets for ICs, Transistors 111-43-628-41-001000
CONN IC DIP SOCKET 28POS GOLD

CONN IC DIP SOCKET 28POS GOLD

Supplier's Site Datasheet
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max - 04M0660 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max
04M0660
Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max 04M0660
DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:111 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

DIP SOCKET, 28 POSITION, THROUGH HOLE; No. of Contacts:28Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:111 Series; Row Pitch:15.24mm; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED90119-ND 111-43-628-41-001000 04M0660
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 28 Position, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Screw Connectors - 36-7691-7-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
View Details
17+17 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A114659-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 30 volts
View Details
2 suppliers