Mill-Max Mfg. Corp. IC Sockets 110-99-320-41-001000

Description
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
Request a Quote Datasheet
Description
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED3120-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED3120-ND
IC Sockets ED3120-ND
"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

"20 (2 x 10) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 110-99-320-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-99-320-41-001000
Sockets for ICs, Transistors 110-99-320-41-001000
CONN IC DIP SOCKET 20POS TINLEAD

CONN IC DIP SOCKET 20POS TINLEAD

Supplier's Site Datasheet
Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max - 17C2375 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max
17C2375
Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max 17C2375
DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No

DIP SOCKET, 20 POSITION, THROUGH HOLE; No. of Contacts:20Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED3120-ND 110-99-320-41-001000 17C2375
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 20 Position, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A114693-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
PCB Headers - 1730983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
SATA 16P Connectors -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Connector Type SATA
Gender Male / Plug
Termination Through Hole
View Details