ERNI Electronics Inc. Backplane Connectors - 114112 114112

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905142-114112 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 133 (95 + 38 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905142-114112 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 133 (95 + 38 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 114112 - 905142-114112 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 114112
905142-114112
Backplane Connectors - 114112 905142-114112
Manufacturer: ERNI Electronics Win Source Part Number: 905142-114112 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 133 (95 + 38 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 905142-114112
Series: ERMET
Operating Temperature Range: -55°C ~ 125°C
Features: 133 (95 + 38 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
407-114112
Electronic Connector 407-114112
2MM HM B19 95POS F VERT SHLD Product overview: 114112 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-114112 can be used for catalog matching and distributor lookup.

2MM HM B19 95POS F VERT SHLD Product overview: 114112 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-114112 can be used for catalog matching and distributor lookup.

Supplier's Site
Backplane Connectors - Hard Metric, Standard - 114112 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
114112
Backplane Connectors - Hard Metric, Standard 114112
2MM HM B19 95POS F VERT SHLD

2MM HM B19 95POS F VERT SHLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905142-114112 407-114112 114112
Product Name Backplane Connectors - 114112 Electronic Connector Backplane Connectors - Hard Metric, Standard
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products