Mill-Max Mfg. Corp. Sockets for ICs, Transistors - 110-93-950-41-001000 110-93-950-41-001000

Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 137325-110-93-950-41 -001000 Packaging: Tube/Rail Type: DIP, 0.9" (22.86mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Mounting: Through Hole Number of Positions or Pins (Grid): 50 (2 x 25) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 8
Request a Quote Datasheet
Description
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 137325-110-93-950-41 -001000 Packaging: Tube/Rail Type: DIP, 0.9" (22.86mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Mounting: Through Hole Number of Positions or Pins (Grid): 50 (2 x 25) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sockets for ICs, Transistors - 110-93-950-41-001000 - 137325-110-93-950-41-001000 - Win Source Electronics
Laguna Hills, CA, United States
Sockets for ICs, Transistors - 110-93-950-41-001000
137325-110-93-950-41-001000
Sockets for ICs, Transistors - 110-93-950-41-001000 137325-110-93-950-41-001000
Manufacturer: Mill-Max Manufacturing Corp. Win Source Part Number: 137325-110-93-950-41 -001000 Packaging: Tube/Rail Type: DIP, 0.9" (22.86mm) Row Spacing Features: Open Frame Termination: Solder Current Rating: 3A Housing Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester Mounting: Through Hole Number of Positions or Pins (Grid): 50 (2 x 25) Pitch - Mating: 2.54mm Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Material - Mating: Beryllium Copper Pitch - Post: 0.100" (2.54mm) Contact Finish - Post: Tin-Lead Contact Finish Thickness - Post: 200μin (5.08μm) Contact Material - Post: Brass Alloy Termination Post Length: 0.125" (3.18mm) Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited Quantity per package: 8

Manufacturer: Mill-Max Manufacturing Corp.
Win Source Part Number: 137325-110-93-950-41-001000
Packaging: Tube/Rail
Type: DIP, 0.9" (22.86mm) Row Spacing
Features: Open Frame
Termination: Solder
Current Rating: 3A
Housing Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester
Mounting: Through Hole
Number of Positions or Pins (Grid): 50 (2 x 25)
Pitch - Mating: 2.54mm
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Material - Mating: Beryllium Copper
Pitch - Post: 0.100" (2.54mm)
Contact Finish - Post: Tin-Lead
Contact Finish Thickness - Post: 200μin (5.08μm)
Contact Material - Post: Brass Alloy
Termination Post Length: 0.125" (3.18mm)
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 8

Buy Now Datasheet
Sockets for ICs, Transistors - 110-93-950-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-93-950-41-001000
Sockets for ICs, Transistors 110-93-950-41-001000
CONN IC DIP SOCKET 50POS GOLD

CONN IC DIP SOCKET 50POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 137325-110-93-950-41-001000 110-93-950-41-001000
Product Name Sockets for ICs, Transistors - 110-93-950-41-001000 Sockets for ICs, Transistors
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A29410-125-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details