TE Connectivity DC Jack Connectors 1123684-7

Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Jack Connectors - 1123684-7 - TE Connectivity
Berwyn, PA, United States
DC Jack Connectors
1123684-7
DC Jack Connectors 1123684-7
Configuration Features Number of Positions : 10 PCB Mount Orientation : Right Angle Contact Features Contact Current Rating (Max) (AMP) : 6 Electrical Characteristics Operating Voltage (VDC) : 30 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount PCB Mount Retention : With PCB Mount Retention Type : Locating Post Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Tray Packaging Quantity : 50 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Plug Connector System : Board-to-Board Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Configuration Features


  • Number of Positions : 10
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Current Rating (Max) (AMP) : 6

Electrical Characteristics


  • Operating Voltage (VDC) : 30

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Locating Post

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 50

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector & Housing Type : Plug
  • Connector System : Board-to-Board

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now
Blade Type Power Connector Assemblies - A114780-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
A114780-ND
Blade Type Power Connector Assemblies A114780-ND
"10 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

"10 Position Header, Male Blades Connector Solder 0.098"" (2.50mm) Through Hole, Right Angle"

Buy Now Datasheet
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Manufacturer: AMIS Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Packaging: Bulk Part Status: End of Life Connector Type: Receptacle Number of Positions: 5 Pitch: 0.200" (5.08mm) Mounting Type: Fixed Number of Rows: 2 Termination: Solder Features: Gyroscope 16-SOIC-CAV Color: Gray

Manufacturer: AMIS
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors
Packaging: Bulk
Part Status: End of Life
Connector Type: Receptacle
Number of Positions: 5
Pitch: 0.200" (5.08mm)
Mounting Type: Fixed
Number of Rows: 2
Termination: Solder
Features: Gyroscope 16-SOIC-CAV
Color: Gray

Buy Now Datasheet
Blade Type Power Connectors - 1123684-7 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1123684-7
Blade Type Power Connectors 1123684-7
CONN HDR 10POS 2.50MM R/A SLDR

CONN HDR 10POS 2.50MM R/A SLDR

Supplier's Site Datasheet
2.5 Battery Conn Plug 10P Std Rohs Compliant Te Connectivity - 79AH8673 - Newark, An Avnet Company
Chicago, IL, United States
2.5 Battery Conn Plug 10P Std Rohs Compliant Te Connectivity
79AH8673
2.5 Battery Conn Plug 10P Std Rohs Compliant Te Connectivity 79AH8673
2.5 BATTERY CONN PLUG 10P STD ROHS COMPLIANT: YES

2.5 BATTERY CONN PLUG 10P STD ROHS COMPLIANT: YES

Supplier's Site
Connector, Header, 10Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity - 10H8799 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 10Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
10H8799
Connector, Header, 10Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity 10H8799
CONNECTOR, HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

CONNECTOR, HEADER, 10POS, 1ROW, 2.5MM; Connector Systems:Board-to-Board; Pitch Spacing:2.5mm; No. of Rows:1Rows; No. of Contacts:10Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1123684-7 A114780-ND 1123684-7 79AH8673 10H8799
Product Name DC Jack Connectors Blade Type Power Connector Assemblies Connectors, Interconnects - D-Sub, D-Shaped Connectors - Centronics Connectors Blade Type Power Connectors 2.5 Battery Conn Plug 10P Std Rohs Compliant Te Connectivity Connector, Header, 10Pos, 1Row, 2.5Mm; Connector Systems Amp - Te Connectivity
Connector Type Board to Board Connector Header, Male Blades Centronics Connector Board to Board Connector
Mounting Board Mount Through Hole, Right Angle Fixed Through Hole, Right Angle
Voltage Rating 30 volts
Current Rating 6.0 amps
Unlock Full Specs
to access all available technical data