Mill-Max Mfg. Corp. IC Sockets 110-99-314-41-001000

Description
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
Request a Quote Datasheet
Description
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
IC Sockets - ED3114-ND - DigiKey
Thief River Falls, MN, United States
IC Sockets
ED3114-ND
IC Sockets ED3114-ND
"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

"14 (2 x 7) Pos DIP, 0.3"" (7.62mm) Row Spacing Socket Tin-Lead Through Hole"

Buy Now Datasheet
Sockets for ICs, Transistors - 110-99-314-41-001000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-99-314-41-001000
Sockets for ICs, Transistors 110-99-314-41-001000
CONN IC DIP SOCKET 14POS TINLEAD

CONN IC DIP SOCKET 14POS TINLEAD

Supplier's Site Datasheet
Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max - 17C2373 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max
17C2373
Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max 17C2373
DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No

DIP SOCKET, 14 POSITION, THROUGH HOLE; No. of Contacts:14Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:7.62mm; Contact Material:Beryllium Copper; Contact Termination:Solder RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number ED3114-ND 110-99-314-41-001000 17C2373
Product Name IC Sockets Sockets for ICs, Transistors Dip Socket, 14 Position, Through Hole; No. Of Contacts Mill Max
Mounting Through Hole
Unlock Full Specs
to access all available technical data