Mill-Max Mfg. Corp. Dip Socket, 22 Position, Through Hole; No. Of Contacts Mill Max 110-93-322-41-801000

Description
DIP SOCKET, 22 POSITION, THROUGH HOLE; No. of Contacts:22Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet
Description
DIP SOCKET, 22 POSITION, THROUGH HOLE; No. of Contacts:22Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dip Socket, 22 Position, Through Hole; No. Of Contacts Mill Max - 17C2318 - Newark, An Avnet Company
Chicago, IL, United States
Dip Socket, 22 Position, Through Hole; No. Of Contacts Mill Max
17C2318
Dip Socket, 22 Position, Through Hole; No. Of Contacts Mill Max 17C2318
DIP SOCKET, 22 POSITION, THROUGH HOLE; No. of Contacts:22Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

DIP SOCKET, 22 POSITION, THROUGH HOLE; No. of Contacts:22Contacts; Connector Type:DIP Socket; Pitch Spacing:2.54mm; Product Range:110 Series; Row Pitch:-; Contact Material:Beryllium Copper; Contact Plating:Gold Plated Contacts RoHS Compliant: No

Supplier's Site Datasheet
Sockets for ICs, Transistors - 110-93-322-41-801000 - Lingto Electronic Limited
Shenzhen, China
Sockets for ICs, Transistors
110-93-322-41-801000
Sockets for ICs, Transistors 110-93-322-41-801000
CONN IC DIP SOCKET 22POS GOLD

CONN IC DIP SOCKET 22POS GOLD

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 17C2318 110-93-322-41-801000
Product Name Dip Socket, 22 Position, Through Hole; No. Of Contacts Mill Max Sockets for ICs, Transistors
Unlock Full Specs
to access all available technical data

Similar Products

Nicomatic North America
View Details
44-Pin Hermetic D-sub Connector - 54672 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - PT01A-10-6P(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - 7821A - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details