ERNI Electronics Inc. Backplane Connectors - 114114 114114

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905143-114114 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 154 (110 + 44 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905143-114114 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 154 (110 + 44 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 114114 - 905143-114114 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 114114
905143-114114
Backplane Connectors - 114114 905143-114114
Manufacturer: ERNI Electronics Win Source Part Number: 905143-114114 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 154 (110 + 44 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 905143-114114
Series: ERMET
Operating Temperature Range: -55°C ~ 125°C
Features: 154 (110 + 44 Ground) Position Receptacle, Female Sockets Connector 0.079" (2.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Electronic Connector - 407-114114 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
407-114114
Electronic Connector 407-114114
Conn Hard Metric F 110 POS 2mm Press Fit ST Thru-Hole Product overview: 114114 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-114114 can be used for catalog matching and distributor lookup.

Conn Hard Metric F 110 POS 2mm Press Fit ST Thru-Hole Product overview: 114114 from ERNI Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-114114 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connectors - Hard Metric, Standard - 114114 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
114114
Backplane Connectors - Hard Metric, Standard 114114
2MM HM B22 110POS F VERT SHLD

2MM HM B22 110POS F VERT SHLD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 905143-114114 407-114114 114114
Product Name Backplane Connectors - 114114 Electronic Connector Backplane Connectors - Hard Metric, Standard
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 3/8
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details