ERNI Electronics Inc. Backplane Connectors - 114153 114153

Description
Manufacturer: ERNI Electronics Win Source Part Number: 905144-114153 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet
Description
Manufacturer: ERNI Electronics Win Source Part Number: 905144-114153 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connectors - 114153 - 905144-114153 - Win Source Electronics
Laguna Hills, CA, United States
Backplane Connectors - 114153
905144-114153
Backplane Connectors - 114153 905144-114153
Manufacturer: ERNI Electronics Win Source Part Number: 905144-114153 Series: ERMET Operating Temperature Range: -55°C ~ 125°C Features: 169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole Package: Tray Mounting: Through Hole Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 32 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040

Manufacturer: ERNI Electronics
Win Source Part Number: 905144-114153
Series: ERMET
Operating Temperature Range: -55°C ~ 125°C
Features: 169 (125 + 44 Ground) Position Header, Male Pins Connector 0.079" (2.00mm) Through Hole
Package: Tray
Mounting: Through Hole
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 32
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040

Buy Now Datasheet
Backplane Connectors - Hard Metric, Standard - 114153 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Hard Metric, Standard
114153
Backplane Connectors - Hard Metric, Standard 114153
2MM HM AB 169POS M 3.7MM

2MM HM AB 169POS M 3.7MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors
Product Number 905144-114153 114153
Product Name Backplane Connectors - 114153 Backplane Connectors - Hard Metric, Standard
Mounting Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Spring Loaded Test Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm TNC Straight Plug - 150508 - PIC Wire & Cable
Specs
Geometry Straight
View Details