Amphenol Communications Solutions Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
30
40
50
60
70
80
89
90
91
92
93
94
95
96
97
98
99
100
101
110
120
130
140
150
160
200
250
256
| Product Name | Notes |
|---|---|
| Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, Mini Latch Housing, Double Row, 2.54mm (0.100in), 12 Positions.., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact... | |
| Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, Mini Latch Housing, Double Row, 2.54mm (0.100in), 16 Positions.., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact... | |
| Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, Mini Latch Housing, Double Row, 2.54mm (0.100in), 20 Positions.., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact... | |
| Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, Mini Latch Housing, Double Row, 2.54mm (0.100in), 6 Positions.., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact... | |
| Basics+|Mini-PV™, PV ® Wire-to-Board Connector System, Mini Latch Housing, Double Row, 2.54mm (0.100in), 8 Positions.., Amphenol is one of the leading manufacturers of PV® Wire to Board connector system. Contact... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 10 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 12 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 14 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 16 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 2 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 20 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 22 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 24 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 4 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 6 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 72 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Header, Through Hole, Double Row, 8 Positions, 2.54 mm Pitch, Vertical, 8.08 mm (0.318 in.) Mating, 2.72 mm (0.107 in.)... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 0 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 0 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 00Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 02Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 04Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 06Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 08Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 10 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 10Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 12 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 12Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 14 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 14Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 16Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 18 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 18Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 2 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 20 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 20Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 22 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 24 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 24Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 26 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 26Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 28 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 30 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 30Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 32 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 34 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 34 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 34Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 36 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 38 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 4 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 40 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 40Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 42 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 42Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 44 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 46 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 48 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 50 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 50Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 52 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 54 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 56 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 6 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 6 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 60 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 60Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 64 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 66 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 68 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 72 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 72Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of Board... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded vertical header, Through Hole, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch, Amphenol is one of the leading manufacturers of... | |
| BergStik ®, BergStik ® , Board to Board connector, Unshrouded Vertical Header, Through Hole, Double Row, 8 Positions, 2.54 mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of... | |
| BERGSTIK STR, 67996-410-060024LF-B /S II, Amphenol is one of the leading manufacturers of BERGSTIK STRContact us today for more details of BERGSTIK STR,part number 67996410060024LF | |
| BERGSTIK, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded vertical Header, Through Hole, Double Row, 10 Positions | |
| BERGSTIK, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded vertical Header, Through Hole, Double Row, 4 Positions | |
| BERGSTIK, BergStik ® , Board to Board connector, 2.54mm (0.100in), Unshrouded vertical Header, Through Hole, Double Row, 40 Positions | |
| Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 12 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details... | |
| Clincher™, Clincher™ Flex Connectors, Receptacle Assembly, Single Row, 8 Positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers of clincher Flex Connectors. Contact us today for more details... | |
| Dubox ®, Dubox ® , Board to Board connector, PCB Mounted Receptacle, Right Angle, Surface Mount, Double Row, 18 positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| Mini-PV ™, PV ® Wire-to-Board Connector System, Wire to Board, 2.54mm (0.1inch) Centerline Crimp-to-Wire PV Receptacle Housing, Single Row, Polarized., Amphenol is one of the leading manufacturers of pv crimp. | |
| PV ®, PV ® 2.54mm, Board to Board Connector, PCB Mounted Receptacle, Right Angle,Through Hole,Top Entry, Double Row, 36 positions, 2.54mm (.100in) Pitch., Amphenol is one of the leading manufacturers... | |
| PV HOUSINGS, PV ® , pv wire to wire housing shroud,shroud housing single row 1x2 positions, Amphenol is one of the leading manufacturers of pv housings. Contact us today for... | |
| PV HOUSINGS, PV ® , pv wire to wire housing shroud,shroud housing single row 1x3 positions, Amphenol is one of the leading manufacturers of pv housings. Contact us today for... | |
| PV HOUSINGS, PV ® , pv wire to wire housing shroud,shroud housing single row 1x4 positions, Amphenol is one of the leading manufacturers of pv housings. Contact us today for... | |
| Quickie ®, Quickie ® IDC Cable-to-Board Connector System, Eject Latch Header, Right Angle, Through Hole, Double Row, 50 Positions, 2.54mm (0.100in) Pitch., Amphenol is one of the leading manufacturers of... | |
| Quickie ®, Quickie ® IDC Cable-to-Board Connector System, Wire To Board connector, Quickie Eject Latch Card Connector., Amphenol is one of the leading manufacturers of Wire to Board Connectors. Contact... |
| << Prev | Next >> |