Amphenol Aerospace Corporation Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 10 20 30 40 50 60 62 63 64 65 66 67 68 69 70 71 72 73 74 80 90 100 110 120 130 150 200 203
Product Name Notes
10 contact waterproof break away plug. This connector is backward compatible with all AP & AJ-107 family. Estimated Introduction to market second quarter 2010.
7 conductor waterproof plugswitch in a modified U/94 case with NX307BB1B switch, mates with AP-107.
7 conductor, waterproof jack, wire strain relief and solder terminals, mates with AP-107.
7 conductor, waterproof plug, wire strain relief and solder terminals, mates with AJ-107.
Included in this series are digital and power/digital "hybrid" insert arrangements. The hybrid series utilizes Amphenol's high performance RADSOK® power contacts along with Amphenol's proven B3 contact.
Mates with NEXUS AJ-107 jack. A field-replaceable connector designed to function in extremely severe environments.
Mates with NEXUS AP-107 plug. Designed to meet severe environmental conditions, it is field replaceable.
Mates with U-183/U and U-228/U. Coil spring strain relief.
Mates with U-183/U and U-228/U. Use with molded rubber strain relief. AP-106 is the same as above except it has six conductors.
Modled strain relief, crimp sleeve terminals.
Modled strain relief, solder cup terminals.
Panel mount from front of panel, 7 conductor miniature waterproof jack, solder terminals, mates with all versions of the AP-117. Nut and lockwasher are included.
Panel mount from front panel, 7 conductor miniature waterproof jack, solder terminals, back shell for protection, .250" max. cable diameter, mates with all versions of the AP-117 except locking ring...
Panel mount from rear of panel, 7 conductor miniature waterproof jack with locking ring, solder terminals, mates with AP-117LR-AL.
Panel Mount from rear of panel, 7 conductor miniature waterproof jack, solder terminals, mates with all versions of the AP-117.
Panel mount from rear of panel, 7 conductor miniature waterproof plug with locking ring, solder terminals, mates with AJ-117LR-AL.
Panel mount, 7 conductor waterproof jack, solder terminals, mates with all versions of the AP-107. Nut and lockwasher are included. (not available yet)
Panel mount, 7 conductor waterproof plug, solder terminals, mates with all versions of the AP-107. Nut and lockwasher are included. (not available yet)
Rack and panel ARINC 404 connectors meet or exceed MIL-C-81659 and ARINC Spec. 404. The ARINC 600 connector is the successor to the 404 for many avionic designs and offers...
Rack and panel ARINC 404 connectors meet orexceed MIL-C-81659 and ARINC Spec. 404. The ARINC 600 connector is the successor to the 404 for many avionic designs and offers lower...
Same as AJS-107 except with a NX306BB1B switch and a AJ-107-1N cable holder.
Same as AP-126 with provision to terminate shielded cable.
Same as AP-136 except with 5 conductor insert.
Same as AP-136 except with 5 conductor, solder terminal insert.
Same as AP-136 except with 6 conductor, solder terminal insert.
Seven conductor shielded, miniature waterproof jack, over mold version, solder terminals, mates with AP-117OMS.
Seven conductor shielded, miniature waterproof plug, over mold version, solder terminals, mates with AJ-117OMS.
Seven conductor, miniature waterproof jack with locking ring, wire strain relief and solder terminals, .250" max. cable diameter, mates with AP-117LR-AL.
Seven conductor, miniature waterproof jack, over mold version, solder terminals, mates with all versions of AP-117 except locking ring and shielded.
Seven conductor, miniature waterproof jack, wire strain relief and solder terminals, .148" max. cable diameter, mates with AP-117BR, AP-117BRXL and AP-117OM.
Seven conductor, miniature waterproof jack, wire strain relief and solder terminals, .250" max. cable diameter, mates with AP-117BRXL,AP-117BR and AP-117OM.
Seven conductor, miniature waterproof plug with locking ring, wire strain relief and solder terminals, .250" max. cable diameter, mates with AJ-117LR-AL.
Seven conductor, miniature waterproof plug, over mold version, solder terminals, mates with all versions of the AP-117 except locking ring and shielded.
Seven conductor, miniature waterproof plug, wire strain relief and solder terminals, .148" max. cable diameter, mates with AJ-117BR, AJ-117BRXL and AJ-117OM.
Seven conductor, miniature waterproof plug, wire strain relief and solder terminals, .250" max. cable diameter, mates with AJ-117BRXL, AJ-117BR and AJ-117OM.
Shielded, 7 conductor waterproof jack, wire strain relief and solder terminals, mates with AP-107BRS. Termination method is similar to the AP-136.
Shielded, 7 conductor waterproof plug, wire strain relief and solder terminals, mates with AJ-107BRS. Termination method is similar to the AP-136.
Six conductor mates with U-183/U and U-228/U. Coil spring strain relief.
Six conductor mates with U-183/U and U-228/U. Use with molded rubber strain relief.
The Amphenol® AJ Aquacon Series of connectors has been designed to provide maximum service in oceanic or fluid immersion applications: 1500 PSI capability "O" ring sealing, thread Threaded coupling Visual...
We re-designed our In-line six pin conductor and added a 90° angle back-end to the connector to redirect the wires. The wire location can be altered 180°.
Wire strain relief, crimp sleeve terminals.
Wire strain relief, solder cup terminals.

<< Prev Next >>