Amphenol Corporation Connectors, Interconnects - Circular Connectors - Housings BACC63CD28-22PZH

Description
Win Source Part Number: 1207087-BACC63CD28-2 2PZH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: BACC 5015 Type: For Male Pins Number of Positions: 6 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 4 (3), 16 (3) Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: Z Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 28-22 Mounting Type: Panel Mount Contact Shape: Circular Shell Material: Composite ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AABACC63CD28-22PZH Base Product Number: BACC63CD28 RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1207087-BACC63CD28-2 2PZH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: BACC 5015 Type: For Male Pins Number of Positions: 6 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 4 (3), 16 (3) Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: Z Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 28-22 Mounting Type: Panel Mount Contact Shape: Circular Shell Material: Composite ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AABACC63CD28-22PZH Base Product Number: BACC63CD28 RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1207087-BACC63CD28-22PZH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1207087-BACC63CD28-22PZH
Connectors, Interconnects - Circular Connectors - Housings 1207087-BACC63CD28-22PZH
Win Source Part Number: 1207087-BACC63CD28-2 2PZH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: BACC 5015 Type: For Male Pins Number of Positions: 6 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 4 (3), 16 (3) Note: Contacts Not Included Ingress Protection: Environment Resistant Shielding: Shielded Orientation: Z Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 28-22 Mounting Type: Panel Mount Contact Shape: Circular Shell Material: Composite ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AABACC63CD28-22PZH Base Product Number: BACC63CD28 RoHS Status: RoHS non-compliant

Win Source Part Number: 1207087-BACC63CD28-22PZH
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: BACC 5015
Type: For Male Pins
Number of Positions: 6
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 4 (3), 16 (3)
Note: Contacts Not Included
Ingress Protection: Environment Resistant
Shielding: Shielded
Orientation: Z
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 28-22
Mounting Type: Panel Mount
Contact Shape: Circular
Shell Material: Composite
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: Amphenol Aerospace Operations
Other Names: AABACC63CD28-22PZH
Base Product Number: BACC63CD28
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
378-BACC63CD28-22PZH
Electronic Connector 378-BACC63CD28-22PZH
Circular MIL Spec Connector 5015 RR 6C 3 #16, 3#4 PIN RECP Product overview: BACC63CD28-22PZH from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-BACC63CD28-22PZH can be used for catalog matching and distributor lookup.

Circular MIL Spec Connector 5015 RR 6C 3 #16, 3#4 PIN RECP Product overview: BACC63CD28-22PZH from Amphenol Aerospace Operations is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Adapters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 378-BACC63CD28-22PZH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors
Product Number 1207087-BACC63CD28-22PZH 378-BACC63CD28-22PZH
Product Name Connectors, Interconnects - Circular Connectors - Housings Electronic Connector
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30817-MBAA1-601T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Connector - Right Angle Spring Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N 90° Plug - 150511 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details