Amphenol Aerospace Corporation Connectors, Interconnects - Circular Connectors - Housings BACC63DB15-5SNH

Description
Win Source Part Number: 1055212-BACC63DB15-5 SNH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: BACC63 Type: For Female Sockets Number of Positions: 5 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Orientation: N (Normal) Housing Color: Silver Standard Package: 1 Shell Size - Insert: 15-5 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AABACC63DB15-5SNH Base Product Number: BACC63DB15
Request a Quote Datasheet
Description
Win Source Part Number: 1055212-BACC63DB15-5 SNH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: BACC63 Type: For Female Sockets Number of Positions: 5 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Orientation: N (Normal) Housing Color: Silver Standard Package: 1 Shell Size - Insert: 15-5 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AABACC63DB15-5SNH Base Product Number: BACC63DB15
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Circular Connectors - Housings - 1055212-BACC63DB15-5SNH - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1055212-BACC63DB15-5SNH
Connectors, Interconnects - Circular Connectors - Housings 1055212-BACC63DB15-5SNH
Win Source Part Number: 1055212-BACC63DB15-5 SNH Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: BACC63 Type: For Female Sockets Number of Positions: 5 Features: Coupling Nut Connector Type: Plug Housing Contact Type: Crimp Fastening Type: Threaded Package: Bulk Contact Size: 16 Note: Contacts Not Included Orientation: N (Normal) Housing Color: Silver Standard Package: 1 Shell Size - Insert: 15-5 Mounting Type: Free Hanging (In-Line) Contact Shape: Circular Temperature Range - Operating: -65°C ~ 200°C Shell Material: Stainless Steel ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable HTSUS: 8538.90.8180 Mfr: Amphenol Aerospace Operations Other Names: AABACC63DB15-5SNH Base Product Number: BACC63DB15

Win Source Part Number: 1055212-BACC63DB15-5SNH
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: BACC63
Type: For Female Sockets
Number of Positions: 5
Features: Coupling Nut
Connector Type: Plug Housing
Contact Type: Crimp
Fastening Type: Threaded
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Orientation: N (Normal)
Housing Color: Silver
Standard Package: 1
Shell Size - Insert: 15-5
Mounting Type: Free Hanging (In-Line)
Contact Shape: Circular
Temperature Range - Operating: -65°C ~ 200°C
Shell Material: Stainless Steel
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8538.90.8180
Mfr: Amphenol Aerospace Operations
Other Names: AABACC63DB15-5SNH
Base Product Number: BACC63DB15

Buy Now Datasheet
Plug Amphenol Aerospace - 15AJ6849 - Newark, An Avnet Company
Chicago, IL, United States
Plug Amphenol Aerospace
15AJ6849
Plug Amphenol Aerospace 15AJ6849
PLUG

PLUG

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1055212-BACC63DB15-5SNH 15AJ6849
Product Name Connectors, Interconnects - Circular Connectors - Housings Plug Amphenol Aerospace
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11022TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Circular Connector Assemblies - 1920-CNF08-R4SP0-BP5-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Right Angle
Mounting Free Hanging (In-Line), Right Angle
View Details
Interface Modules - 2084-ADAM-3968-AE-ND - DigiKey
Specs
Connector Type RF and Microwave Connector
View Details
Din Rail, Channel - 2946-2000-2227-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers