SIE Computing Solutions, Inc. 650 Series Enclosure 650*2A*DS12PAS

Description
The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port backplane with base fabric connectivity support AMC.2 1000BASE-BX fabric and SATA backplane connectivity 600 watt universal input AC power supply
Description
The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port backplane with base fabric connectivity support AMC.2 1000BASE-BX fabric and SATA backplane connectivity 600 watt universal input AC power supply

Suppliers

Company
Product
Description
Supplier Links
Brockton, MA, USA
650 Series Enclosure
650*2A*DS12PAS
650 Series Enclosure 650*2A*DS12PAS
The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port backplane with base fabric connectivity support AMC.2 1000BASE-BX fabric and SATA backplane connectivity 600 watt universal input AC power supply

The 650 Series of 2U MicroTCA Systems is an economical solution that provides MicroTCA and AMC features into a low profile 2U Horizontal 19" rack mount chassis. The chassis comes in two standard configurations: a) one MCH and 9 full-height, single-width AMC's or b) one MCH, 6 full-height, single-width and 6 half-height, single-width AMC's. A range of other customizable configurations for single and double width, full and half-height Advanced Mezzanine Card (AMC) slots can also be achieved. The 650 Series features a 6hp MicroTCA Carrier Hub (MCH) and a 12-port backplane with base fabric connectivity that supports the AMC.2 1000BASE-BX fabric and SATA backplane connectivity. Push pull cooling thermal management provides 40 watts per AMC slot. An intelligent fan controller board monitors and controls fan speed based on inlet and outlet exhaust temperatures. AMC power control is provided by a rear-mount MicroTCA Power Module that is coupled with a low cost 600 watt universal input AC power supply. The 650 Series systems are designed to meet: RoHS, FCC Class A/B, UL 60950, and CE requirements and is ideal for applications in VolP nodes, modular telco line units, Ethernet hubs, Wi-Fi and Wi-Max radio boxes.

  • Multiple configurations support half and full height, single and double width AMCs
  • Up to 12 AMCs can be configured into a
  • 2U rack space
  • Push Pull controlled and monitored thermal management system for 40 watts per AMC
  • MCH and a 12-port backplane with base fabric connectivity support AMC.2 1000BASE-BX fabric and SATA backplane connectivity
  • 600 watt universal input AC power supply
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 650*2A*DS12PAS
Product Name 650 Series Enclosure
Type Rack Enclosures
Shape Rectangular
Length 3.5 inch (88.9 mm)
Width 18 inch (457 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Server Racks and Cabinets - Assembled - H13152U48WH - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 91 inch (2311 mm)
Width 31.5 inch (800 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details