SIE Computing Solutions, Inc. 646 Series Enclosure

Description
Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage Formed sheet metal card cage with integral slot ESD clip (6) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling Front removable / washable inlet filter Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 50A IPMI Controller and FRU Data Module 6 Slot AdvancedTCA Back Planes 3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s (2) Switch Slots (4) Node Slots (2) Front Pluggable Shelf Management Modules (2) Rear pluggable Power Entry Modules Shelf Management The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane Pluggable into backplane Based on Pigeon Point ShMM Sentry 500 or Intel technology Front Panel Display contains: Status LEDs for : Power Good, Major, Minor and Critical Telco Alarm Connectors ShMM Status indicators
Description
Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage Formed sheet metal card cage with integral slot ESD clip (6) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling Front removable / washable inlet filter Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 50A IPMI Controller and FRU Data Module 6 Slot AdvancedTCA Back Planes 3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s (2) Switch Slots (4) Node Slots (2) Front Pluggable Shelf Management Modules (2) Rear pluggable Power Entry Modules Shelf Management The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane Pluggable into backplane Based on Pigeon Point ShMM Sentry 500 or Intel technology Front Panel Display contains: Status LEDs for : Power Good, Major, Minor and Critical Telco Alarm Connectors ShMM Status indicators

Suppliers

Company
Product
Description
Supplier Links
Physical 8.75" 5 (U) High 17.2" Wide 17.7" Deep Weight is approximately 50 lbs Structure Pre-plated Steel Black medium texture finish EMI gasketing and hardware spacing to support FCC B Card Cage Formed sheet metal card cage with integral slot ESD clip (6) 8U x 280mm front slots (5) 8U x 100mm rear slots Cooling Front removable / washable inlet filter Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside Target 65dB or less Front Pluggable Fan Modules each containing: (2) Speed controlled tach output fans IPMI Controller and FRU Data Module Power Entry (2) DC Input PEMs (1) -48VDC A (1) -48VDC B Rear pluggable into backplane Designed to carry 50A IPMI Controller and FRU Data Module 6 Slot AdvancedTCA Back Planes 3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s (2) Switch Slots (4) Node Slots (2) Front Pluggable Shelf Management Modules (2) Rear pluggable Power Entry Modules Shelf Management The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane Pluggable into backplane Based on Pigeon Point ShMM Sentry 500 or Intel technology Front Panel Display contains: Status LEDs for : Power Good, Major, Minor and Critical Telco Alarm Connectors ShMM Status indicators

Physical

  • 8.75" 5 (U) High
  • 17.2" Wide
  • 17.7" Deep
  • Weight is approximately 50 lbs

Structure

  • Pre-plated Steel
  • Black medium texture finish
  • EMI gasketing and hardware spacing to support FCC B

Card Cage

  • Formed sheet metal card cage with integral slot ESD clip
  • (6) 8U x 280mm front slots
  • (5) 8U x 100mm rear slots

Cooling

  • Front removable / washable inlet filter
  • Push push redundant cooling design with dual fan modules above fan trays capable of cooling 200 watts front side and 30 watts backside
  • Target 65dB or less
  • Front Pluggable Fan Modules each containing:
  • (2) Speed controlled tach output fans
  • IPMI Controller and FRU Data Module

Power Entry

  • (2) DC Input PEMs
  • (1) -48VDC A
  • (1) -48VDC B
  • Rear pluggable into backplane
  • Designed to carry 50A
  • IPMI Controller and FRU Data Module

6 Slot AdvancedTCA Back Planes

  • 3X Replicated Mesh Extended Fabric Interface PICMG 3.0 Compliant with dual star base interface. Extended and fabric connectivity optimized for performance at 10 Gb/s
  • (2) Switch Slots
  • (4) Node Slots
  • (2) Front Pluggable Shelf Management Modules
  • (2) Rear pluggable Power Entry Modules
  • Shelf Management
  • The 646 Series System supports Dual Redundant Modules that include:Pluggable into backplane
  • Pluggable into backplane
  • Based on Pigeon Point ShMM Sentry 500 or Intel technology
  • Front Panel Display contains:
  • Status LEDs for : Power Good, Major, Minor and Critical
  • Telco Alarm Connectors
  • ShMM Status indicators
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 646 Series Enclosure
Type Rack Enclosures
Shape Rectangular
Length 8.75 inch (222 mm)
Width 17.2 inch (437 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
GRP nR Zone 2 - universal-access-point-enclosure - BARTEC
Specs
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type B Enclosure - PowderSafe™ AC740C - AirClean Systems
Specs
Shape Rectangular
Length 33 inch (838 mm)
Width 48 inch (1219 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details