SIE Computing Solutions, Inc. AdvancedTCA™ Development System 6861000-01 Series

Description
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot
Description
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot

Suppliers

Company
Product
Description
Supplier Links
AdvancedTCA™ Development System - 6861000-01 Series - SIE Computing Solutions, Inc.
Brockton, MA, USA
AdvancedTCA™ Development System
6861000-01 Series
AdvancedTCA™ Development System 6861000-01 Series
The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 8.75” (5U) H x 17” W x 15.2” D 19” rackmount Dual 36 – 72VDC input 48 VDC wired to backplane Six slot Full Mesh AdvancedTCA backplane Dual 48 VDC bussing Five front accessible slots and five rear transition slots Horizontal load Incorporates Simplified Telecom Packaging (STP) Side-to-side cooling Six 60 cfm 3 wire fans Hot plug gable fan tray Cooling for approximately 150 watts per slot

The 681000-01 is a complete AdvancedTCA development system that is available with a six slot, Full Mesh backplane that supports the AdvancedTCA PICMG 3.1, 3.2, 3.3, 3.4, and 3.5 specifications. The 6861000-01 is a 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelf with five front accessible slots and five usable rear transition slots, that allow for a variety of configurations. The 6861000 is designed to support DC inputs. A front pluggable, evacuated cooling scheme provides low MTTR and high reliability. Power entry is located on the rear panel. The 6861000-01 is ideal for AdvancedTCA board debugging and testing since the shelf manger can be run from any slot by simply removing the top cover and placing the board under test in the top slot. The 6861000-01 is available in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 6861000-01 AdvancedTCA shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 8.75” (5U) H x 17” W x 15.2” D
  • 19” rackmount
  • Dual 36 – 72VDC input
  • 48 VDC wired to backplane
  • Six slot Full Mesh AdvancedTCA backplane
  • Dual 48 VDC bussing
  • Five front accessible slots and five rear transition slots
  • Horizontal load
  • Incorporates Simplified Telecom Packaging (STP)
  • Side-to-side cooling
  • Six 60 cfm 3 wire fans
  • Hot plug gable fan tray
  • Cooling for approximately 150 watts per slot
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 6861000-01 Series
Product Name AdvancedTCA™ Development System
Type Rack Enclosures
Shape Rectangular
Length 8.75 inch (222 mm)
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Boxes - 164-1414SCILP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details