SIE Computing Solutions, Inc. 644 Series Enclosure 644*5C*RM05FK

Description
Carlo Gavazzi Computing Solutions 644 Series of 5U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. 8.75” (5U) H x 17.5” W x 16.4” D 5 slot 3X Replicated Full Mesh extended fabric backplane Front and rear removable push pull intelligent cooling system that provides redundant cooling for 200 watts per slot front side and 30 watts back side Front replaceable dual redundant Shelf Managemen Modules 5 slot, 8U x 280mm, 6HP (30mm) sub rack 5 slot, 6U x 100mm, 6HP (30mm) rear transition rack Front/rear ESD jacks Dual redundant - 48V input intelligent power enry modules
Description
Carlo Gavazzi Computing Solutions 644 Series of 5U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. 8.75” (5U) H x 17.5” W x 16.4” D 5 slot 3X Replicated Full Mesh extended fabric backplane Front and rear removable push pull intelligent cooling system that provides redundant cooling for 200 watts per slot front side and 30 watts back side Front replaceable dual redundant Shelf Managemen Modules 5 slot, 8U x 280mm, 6HP (30mm) sub rack 5 slot, 6U x 100mm, 6HP (30mm) rear transition rack Front/rear ESD jacks Dual redundant - 48V input intelligent power enry modules

Suppliers

Company
Product
Description
Supplier Links
644 Series Enclosure - 644*5C*RM05FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
644 Series Enclosure
644*5C*RM05FK
644 Series Enclosure 644*5C*RM05FK
Carlo Gavazzi Computing Solutions 644 Series of 5U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. 8.75” (5U) H x 17.5” W x 16.4” D 5 slot 3X Replicated Full Mesh extended fabric backplane Front and rear removable push pull intelligent cooling system that provides redundant cooling for 200 watts per slot front side and 30 watts back side Front replaceable dual redundant Shelf Managemen Modules 5 slot, 8U x 280mm, 6HP (30mm) sub rack 5 slot, 6U x 100mm, 6HP (30mm) rear transition rack Front/rear ESD jacks Dual redundant - 48V input intelligent power enry modules

Carlo Gavazzi Computing Solutions 644 Series of 5U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 644 Series of 5U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. The systems support 5 slots at 30mm pitch front and rear with a 5 slot high-performance backplane, which is configured as a 3X Replicated Full Mesh extended fabric topology to maximize bandwidth. All of the systems in this series have front and rear accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 644 Series is comprised of 4 dual fan modules that are configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 644 Series also features a front removable NEBs filtered intake. Dual Redundant Pigeon Point Shelf Management Modules are available in the 644 Series. These Shelf Management Modules reside in a dedicated front panel slot, allowing the chassis and backplane to accommodate five slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 30A each and include intelligent IPMI Controller and FRU data module. The 644 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements.

  • 8.75” (5U) H x 17.5” W x 16.4” D
  • 5 slot 3X Replicated Full Mesh extended fabric backplane
  • Front and rear removable push pull intelligent cooling system that provides redundant cooling for 200 watts per slot front side and 30 watts back side
  • Front replaceable dual redundant
  • Shelf Managemen Modules
  • 5 slot, 8U x 280mm, 6HP (30mm) sub rack
  • 5 slot, 6U x 100mm, 6HP (30mm) rear transition rack
  • Front/rear ESD jacks
  • Dual redundant - 48V input intelligent power enry modules
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 644*5C*RM05FK
Product Name 644 Series Enclosure
Type Rack Enclosures
Shape Rectangular
Length 8.75 inch (222 mm)
Width 17.5 inch (444 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP8U31BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 31 inch (787 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details