SIE Computing Solutions, Inc. MicroTCA Starter Kit 6862000-01 Series

Description
The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC. The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot. The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications. To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included. 1.75in(1U)H x 10.3in W x 7.7in D MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications IPMI System Manager creates a MicroTCA-like MCH environment Integrated air filter, fan and front replaceable fan tray External 100-240VAC to 48.0VDC power supply included Utilizes CorEdge Networks technology
Description
The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC. The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot. The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications. To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included. 1.75in(1U)H x 10.3in W x 7.7in D MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications IPMI System Manager creates a MicroTCA-like MCH environment Integrated air filter, fan and front replaceable fan tray External 100-240VAC to 48.0VDC power supply included Utilizes CorEdge Networks technology

Suppliers

Company
Product
Description
Supplier Links
MicroTCA Starter Kit - 6862000-01 Series - SIE Computing Solutions, Inc.
Brockton, MA, USA
MicroTCA Starter Kit
6862000-01 Series
MicroTCA Starter Kit 6862000-01 Series
The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems. The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC. The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot. The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications. To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included. 1.75in(1U)H x 10.3in W x 7.7in D MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications IPMI System Manager creates a MicroTCA-like MCH environment Integrated air filter, fan and front replaceable fan tray External 100-240VAC to 48.0VDC power supply included Utilizes CorEdge Networks technology

The CGCS 6862000 is a complete AMC and MicroTCA Development System that provides engineers and system designers with a cost effective tool to aid in the design, development and test of AMCs and MicroTCA Systems.

The System Manager contained within the 6862 Series provides MCH (MicroTCA Carrier Hub)-like features to enable users to quickly “bring up” user-supplied AMCs in an MicroTCA environment and to begin development. The cost effective system manager provides and embedded AMC/ATCA-compliant IPMI Controller to support up to two user-supplied AMCs, along with providing a JTAG header interfaces to both AMC slots. The System manager also contains an integrated power converter that provides the proper power to the AMC.

The 6862 Series contains a MicroTCA backplane that supports two single wide, full height or extended full height AMCs, along with a System Manager/power converter slot.

The backplane within the 6862 Series has cross-connected base channel, fabric and extended fabric connectivity, eliminating the need for a switch (AMC Port 0 through Port 20) with MicroTCA B+ vertical connector support. Backplane supports AMC.0, AMC.1, AMC.2, AMC.3 and AMC.4 specifications.

To complete this development system, it is packaged in a 1U high bench top chassis that has an integrated air filter, fan and fan tray, along with an external 100-240VAC to 48VDC power supply included.

  • 1.75in(1U)H x 10.3in W x 7.7in D
  • MicroTCA Backplane supports AMC.0, AMC.1, AMC.2, AMC.3, AMC.4 specifications
  • IPMI System Manager creates a MicroTCA-like MCH environment
  • Integrated air filter, fan and front replaceable fan tray
  • External 100-240VAC to 48.0VDC power supply included
  • Utilizes CorEdge Networks technology
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 6862000-01 Series
Product Name MicroTCA Starter Kit
Type Rack Enclosures
Shape Rectangular
Length 1.75 inch (44.45 mm)
Width 10.3 inch (262 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 122131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 11.81 inch (300 mm)
View Details
Phenolic Instrument Case - 705 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 4 inch (102 mm)
View Details
2 suppliers
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0128 - Newark, An Avnet Company
Specs
Length 0.5909 inch (15.01 mm)
Width 1.97 inch (50 mm)
Depth 2.76 inch (70 mm)
View Details