SIE Computing Solutions, Inc. 633 Series Enclosure 633*CB*FM14FK

Description
Carlo Gavazzi Computing Solutions 633 Series of 13U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Dual Redundant Shelf Management Modules, featuring Pigeon Point System are available in the 633 Series. These Shelf Management Modules reside in a dedicated rear panel slot, allowing the chassis and backplane to accommodate 14 slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 80A each and include an intelligent IPMI Controller and a FRU data module. The 633 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. 22.75” (13U) H x 17.2” W x 17.7” D Available with a 14 slot Dual Star or Full Mesh backplane Front removable push pull intelligent cooling system that provides redundant cooling for 220 watts front side and 30 watts back side per slot Dual Shelf Management Modules 14 slot, 8U x 280mm, 6HP (30mm) sub rack 14 slot, 8U x 100mm, 6HP (30mm) rear transition rack Front/rear ESD jacks Dual redundant 48V input intelligent power enry modules Designed to comply with Telecom/NEBS requirements
Description
Carlo Gavazzi Computing Solutions 633 Series of 13U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Dual Redundant Shelf Management Modules, featuring Pigeon Point System are available in the 633 Series. These Shelf Management Modules reside in a dedicated rear panel slot, allowing the chassis and backplane to accommodate 14 slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 80A each and include an intelligent IPMI Controller and a FRU data module. The 633 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. 22.75” (13U) H x 17.2” W x 17.7” D Available with a 14 slot Dual Star or Full Mesh backplane Front removable push pull intelligent cooling system that provides redundant cooling for 220 watts front side and 30 watts back side per slot Dual Shelf Management Modules 14 slot, 8U x 280mm, 6HP (30mm) sub rack 14 slot, 8U x 100mm, 6HP (30mm) rear transition rack Front/rear ESD jacks Dual redundant 48V input intelligent power enry modules Designed to comply with Telecom/NEBS requirements

Suppliers

Company
Product
Description
Supplier Links
633 Series Enclosure - 633*CB*FM14FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
633 Series Enclosure
633*CB*FM14FK
633 Series Enclosure 633*CB*FM14FK
Carlo Gavazzi Computing Solutions 633 Series of 13U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Dual Redundant Shelf Management Modules, featuring Pigeon Point System are available in the 633 Series. These Shelf Management Modules reside in a dedicated rear panel slot, allowing the chassis and backplane to accommodate 14 slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 80A each and include an intelligent IPMI Controller and a FRU data module. The 633 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements. 22.75” (13U) H x 17.2” W x 17.7” D Available with a 14 slot Dual Star or Full Mesh backplane Front removable push pull intelligent cooling system that provides redundant cooling for 220 watts front side and 30 watts back side per slot Dual Shelf Management Modules 14 slot, 8U x 280mm, 6HP (30mm) sub rack 14 slot, 8U x 100mm, 6HP (30mm) rear transition rack Front/rear ESD jacks Dual redundant 48V input intelligent power enry modules Designed to comply with Telecom/NEBS requirements

Carlo Gavazzi Computing Solutions 633 Series of 13U AdvancedTCA Systems meets the high-reliability, robust power requirements, thermal management demands, and NEBs needs of the Telecommunications, Enterprise, and Datacom marketplace. The 633 Series of 13U AdvancedTCA systems is designed to the PICMG 3.0 AdvancedTCA specification. They support up to 14 slots at 30mm pitch front and rear with either a Dual Star or Full Mesh backplane topology. All of the systems in this series have front accessible cooling modules to optimize power dissipation while minimizing MTTR. The high performance thermal management system contained within the 633 Series is comprised of six dual fan modules configured in a push pull orientation to provide the required airflow to cool 200 watts front side and 30 watts back side. The 633 series also features a front removable NEBs filtered intake. Dual Redundant Shelf Management Modules, featuring Pigeon Point System are available in the 633 Series. These Shelf Management Modules reside in a dedicated rear panel slot, allowing the chassis and backplane to accommodate 14 slots of full size AdvancedTCA boards and their RTMs. All field replaceable units are intelligent devices and communicate to the Shelf Managers through the IPMI. Rear access dual redundant EMC filtered -48V power entry modules are capable of handling 80A each and include an intelligent IPMI Controller and a FRU data module. The 633 Series systems are designed to meet RoHS, NEBS, FCC Class A/B, UL 60950, and CE requirements.

  • 22.75” (13U) H x 17.2” W x 17.7” D
  • Available with a 14 slot Dual Star or Full Mesh backplane
  • Front removable push pull intelligent cooling system that provides redundant cooling for 220 watts front side and 30 watts back side per slot
  • Dual Shelf Management Modules
  • 14 slot, 8U x 280mm, 6HP (30mm) sub rack
  • 14 slot, 8U x 100mm, 6HP (30mm) rear transition rack
  • Front/rear ESD jacks
  • Dual redundant 48V input intelligent power
  • enry modules
  • Designed to comply with Telecom/NEBS requirements
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 633*CB*FM14FK
Product Name 633 Series Enclosure
Type Rack Enclosures
Shape Rectangular
Length 22.75 inch (578 mm)
Width 17.2 inch (437 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Enclosures - handCASE - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular
Length 3.14 to 3.93 inch (79.76 to 99.82 mm)
View Details
SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details