SIE Computing Solutions, Inc. 643 Series Enclosure 643*5Z*FM02FK

Description
Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 2 and 6 Slot Horizontal Load Shelves 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D 19” Rackmount/Bench Top Incorporates Simplified Telecom Packaging (STP) Card Cage Front Panels Ejectors Gasketing Dual -48VDC Inputs Range Optional AC Input Module, Utilized Standard Backplane and Enclosure
Description
Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 2 and 6 Slot Horizontal Load Shelves 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D 19” Rackmount/Bench Top Incorporates Simplified Telecom Packaging (STP) Card Cage Front Panels Ejectors Gasketing Dual -48VDC Inputs Range Optional AC Input Module, Utilized Standard Backplane and Enclosure

Suppliers

Company
Product
Description
Supplier Links
643 Series Enclosure - 643*5Z*FM02FK - SIE Computing Solutions, Inc.
Brockton, MA, USA
643 Series Enclosure
643*5Z*FM02FK
643 Series Enclosure 643*5Z*FM02FK
Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechto p horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications. 2 and 6 Slot Horizontal Load Shelves 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D 19” Rackmount/Bench Top Incorporates Simplified Telecom Packaging (STP) Card Cage Front Panels Ejectors Gasketing Dual -48VDC Inputs Range Optional AC Input Module, Utilized Standard Backplane and Enclosure

Carlo Gavazzi Computing Solutions 643 Series includes compact 2U and 5U horizontal rackmount/benchtop PICMG® 3.0 Switch Fabric shelves. The 643 Series consists of 3.5” (2U) and 8.75” (5U) high by 17” wide by 15.2” deep 19-inch rackmountable/bechtop horizontal AdvancedTCA shelves. The 2U shelf has two front accessible slots and two usable rear transition slots, while the 5U model has six front accessible slots and six usable rear transition slots, allowing for a variety of configurations. The 643 Series is designed to support either AC or DC inputs. AC input is available using an optional AC to DC Module. Evacuated cooling scheme provides cooling for 200 watts per slot for high reliability. Power input is located on the rear panel. The 643 Series is available with optional shelf management module and in custom configurations. Versatile. Reliable. Carlo Gavazzi Computing Solutions’ 643 Series AdvancedTCA Shelves are designed to meet the needs of embedded, telecommunications, development, testing, military, and measurement applications.

  • 2 and 6 Slot Horizontal Load Shelves
  • 3.5” (2U) and 8.75” (5U)H x 17” W x 15.2” D
  • 19” Rackmount/Bench Top
  • Incorporates Simplified Telecom Packaging (STP)
  • Card Cage
  • Front Panels
  • Ejectors
  • Gasketing
  • Dual -48VDC Inputs Range
  • Optional AC Input Module, Utilized Standard Backplane and Enclosure
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Industrial Enclosures
Product Number 643*5Z*FM02FK
Product Name 643 Series Enclosure
Type Rack Enclosures
Shape Rectangular
Length 8.75 inch (222 mm)
Width 17 inch (432 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
iWAP XN3 - iwap-xn3 - BARTEC
Specs
Material Aluminum
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details