METZ CONNECT USA Inc. Unequipped Modular Subway Housings 1309360301-e

Description
Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions GB3 design Incl. Module frame, caps and dummy covers Module plug direction 45° upwards With label window for enclosed identification labels Label sheet 209 x 294 mm see accessories Integrated dust protection covers Color: black device casing, pearl white covers Variants: 3 ports, 6 ports, 9 ports, 12 ports
Description
Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions GB3 design Incl. Module frame, caps and dummy covers Module plug direction 45° upwards With label window for enclosed identification labels Label sheet 209 x 294 mm see accessories Integrated dust protection covers Color: black device casing, pearl white covers Variants: 3 ports, 6 ports, 9 ports, 12 ports

Suppliers

Company
Product
Description
Supplier Links
Unequipped Modular Subway Housings - 1309360301-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Modular Subway Housings
1309360301-e
Unequipped Modular Subway Housings 1309360301-e
Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions GB3 design Incl. Module frame, caps and dummy covers Module plug direction 45° upwards With label window for enclosed identification labels Label sheet 209 x 294 mm see accessories Integrated dust protection covers Color: black device casing, pearl white covers Variants: 3 ports, 6 ports, 9 ports, 12 ports

Features:

  • Termination unit for mounting in service outlets for underfloor systems
  • Suitable for underfloor service outlets of OBO bettermann and electraplan solutions
  • GB3 design
  • Incl. Module frame, caps and dummy covers
  • Module plug direction 45° upwards
  • With label window for enclosed identification labels
  • Label sheet 209 x 294 mm see accessories
  • Integrated dust protection covers
  • Color: black device casing, pearl white covers
  • Variants: 3 ports, 6 ports, 9 ports, 12 ports
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 1309360301-e
Product Name Unequipped Modular Subway Housings
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JF9 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 30 inch (762 mm)
Width 20 inch (508 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details