METZ CONNECT USA Inc. Unequipped Patch Panel Housings 130920-BK-E

Description
Features: 19" 1RU module frame for 24 individual modules; Modul design Module frame front made of black anodized aluminum Plastic module support with dust protection covers (other colors available as accessories); detachable to the front Integrated cable support with optional strain relief Label window for identification labels Label sheet 210 x 297 mm see accessories Grounding bolt M6 x 10 with nut and lock washer Incl. 30 cm grounding cable All fully shielded modules connected by means of grounding rail
Description
Features: 19" 1RU module frame for 24 individual modules; Modul design Module frame front made of black anodized aluminum Plastic module support with dust protection covers (other colors available as accessories); detachable to the front Integrated cable support with optional strain relief Label window for identification labels Label sheet 210 x 297 mm see accessories Grounding bolt M6 x 10 with nut and lock washer Incl. 30 cm grounding cable All fully shielded modules connected by means of grounding rail

Suppliers

Company
Product
Description
Supplier Links
Unequipped Patch Panel Housings - 130920-BK-E - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Patch Panel Housings
130920-BK-E
Unequipped Patch Panel Housings 130920-BK-E
Features: 19" 1RU module frame for 24 individual modules; Modul design Module frame front made of black anodized aluminum Plastic module support with dust protection covers (other colors available as accessories); detachable to the front Integrated cable support with optional strain relief Label window for identification labels Label sheet 210 x 297 mm see accessories Grounding bolt M6 x 10 with nut and lock washer Incl. 30 cm grounding cable All fully shielded modules connected by means of grounding rail

Features:

  • 19" 1RU module frame for 24 individual modules; Modul design
  • Module frame front made of black anodized aluminum
  • Plastic module support with dust protection covers (other colors available as accessories); detachable to the front
  • Integrated cable support with optional strain relief
  • Label window for identification labels
  • Label sheet 210 x 297 mm see accessories
  • Grounding bolt M6 x 10 with nut and lock washer
  • Incl. 30 cm grounding cable
  • All fully shielded modules connected by means of grounding rail
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 130920-BK-E
Product Name Unequipped Patch Panel Housings
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details