METZ CONNECT USA Inc. Unequipped Modular Keystone Housings 1309142402ke

Description
Features: 1-Port Flush-Mounted Termination Unit For One Individual Keystone Module US style 70 X 115mm Straight Plug Direction Strain Relief On Module Cover Parts In Color Similar To Pure White RAL 9010, Glossy Surface Variants: 1 Port, 2 Port, 3 Port, 4 Port, 6 Port
Description
Features: 1-Port Flush-Mounted Termination Unit For One Individual Keystone Module US style 70 X 115mm Straight Plug Direction Strain Relief On Module Cover Parts In Color Similar To Pure White RAL 9010, Glossy Surface Variants: 1 Port, 2 Port, 3 Port, 4 Port, 6 Port

Suppliers

Company
Product
Description
Supplier Links
Unequipped Modular Keystone Housings - 1309142402ke - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Modular Keystone Housings
1309142402ke
Unequipped Modular Keystone Housings 1309142402ke
Features: 1-Port Flush-Mounted Termination Unit For One Individual Keystone Module US style 70 X 115mm Straight Plug Direction Strain Relief On Module Cover Parts In Color Similar To Pure White RAL 9010, Glossy Surface Variants: 1 Port, 2 Port, 3 Port, 4 Port, 6 Port

Features:

  • 1-Port Flush-Mounted Termination Unit For One Individual Keystone Module
  • US style 70 X 115mm
  • Straight Plug Direction
  • Strain Relief On Module
  • Cover Parts In Color Similar To Pure White RAL 9010, Glossy Surface
  • Variants: 1 Port, 2 Port, 3 Port, 4 Port, 6 Port
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 1309142402ke
Product Name Unequipped Modular Keystone Housings
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 129-455 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 1.97 inch (50.04 mm)
View Details
3 suppliers
EXgate™215 - exgater - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details