METZ CONNECT USA Inc. Unequipped Modular Subway Housings 13093ep2-e

Description
Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ06, VR06, VE09 OR VR10 Suitable for two mounting plates Completely open device casing Module plug direction 45° upwards Strain relief on module Color: black device casing
Description
Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ06, VR06, VE09 OR VR10 Suitable for two mounting plates Completely open device casing Module plug direction 45° upwards Strain relief on module Color: black device casing

Suppliers

Company
Product
Description
Supplier Links
Unequipped Modular Subway Housings - 13093ep2-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Modular Subway Housings
13093ep2-e
Unequipped Modular Subway Housings 13093ep2-e
Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ06, VR06, VE09 OR VR10 Suitable for two mounting plates Completely open device casing Module plug direction 45° upwards Strain relief on module Color: black device casing

Features:

  • E-dat subway device casing for supply units in underfloor systems
  • Fits electraplan solutions VQ06, VR06, VE09 OR VR10
  • Suitable for two mounting plates
  • Completely open device casing
  • Module plug direction 45° upwards
  • Strain relief on module
  • Color: black device casing
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 13093ep2-e
Product Name Unequipped Modular Subway Housings
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
TG Series Enclosures - 101-012-91 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 9.92 inch (252 mm)
View Details
Plastic Enclosures - technoBOX - Rolec Enclosures Inc.
Rolec Enclosures Inc.
Specs
Type Electronic and Instrument Enclosures; Operator Station
Shape Rectangular; Square
Length 2.59 to 9.48 inch (65.79 to 241 mm)
View Details