METZ CONNECT USA Inc. Unequipped Modular Subway Housings 13093ep3-e

Description
Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ12, VR12 OR VR10 Suitable for three mounting plates Completely open device casing Module plug direction 45° upwards Strain relief with cable ties at the module Color: black device casing
Description
Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ12, VR12 OR VR10 Suitable for three mounting plates Completely open device casing Module plug direction 45° upwards Strain relief with cable ties at the module Color: black device casing

Suppliers

Company
Product
Description
Supplier Links
Unequipped Modular Subway Housings - 13093ep3-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Modular Subway Housings
13093ep3-e
Unequipped Modular Subway Housings 13093ep3-e
Features: E-dat subway device casing for supply units in underfloor systems Fits electraplan solutions VQ12, VR12 OR VR10 Suitable for three mounting plates Completely open device casing Module plug direction 45° upwards Strain relief with cable ties at the module Color: black device casing

Features:

  • E-dat subway device casing for supply units in underfloor systems
  • Fits electraplan solutions VQ12, VR12 OR VR10
  • Suitable for three mounting plates
  • Completely open device casing
  • Module plug direction 45° upwards
  • Strain relief with cable ties at the module
  • Color: black device casing
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 13093ep3-e
Product Name Unequipped Modular Subway Housings
Unlock Full Specs
to access all available technical data

Similar Products

Small Enclosures - General Purpose Metal - 1411SU - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 8 inch (203 mm)
Width 4 inch (102 mm)
View Details
3 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC720CT - AirClean Systems
Specs
Shape Rectangular
Length 41 inch (1041 mm)
Width 48 inch (1219 mm)
View Details