METZ CONNECT USA Inc. Unequipped Modular Subway Housings 1309350601-e

Description
Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions Gb2 design Incl. Module frame, caps and dummy covers Module plug direction 45° upwards With label window for enclosed identification labels Label sheet 209 x 294 mm see accessory Integrated dust protection covers Color: black device casing, pearl white covers Variants: 3 ports, 6 ports, 9 ports
Description
Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions Gb2 design Incl. Module frame, caps and dummy covers Module plug direction 45° upwards With label window for enclosed identification labels Label sheet 209 x 294 mm see accessory Integrated dust protection covers Color: black device casing, pearl white covers Variants: 3 ports, 6 ports, 9 ports

Suppliers

Company
Product
Description
Supplier Links
Unequipped Modular Subway Housings - 1309350601-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Modular Subway Housings
1309350601-e
Unequipped Modular Subway Housings 1309350601-e
Features: Termination unit for mounting in service outlets for underfloor systems Suitable for underfloor service outlets of OBO bettermann and electraplan solutions Gb2 design Incl. Module frame, caps and dummy covers Module plug direction 45° upwards With label window for enclosed identification labels Label sheet 209 x 294 mm see accessory Integrated dust protection covers Color: black device casing, pearl white covers Variants: 3 ports, 6 ports, 9 ports

Features:

  • Termination unit for mounting in service outlets for underfloor systems
  • Suitable for underfloor service outlets of OBO bettermann and electraplan solutions
  • Gb2 design
  • Incl. Module frame, caps and dummy covers
  • Module plug direction 45° upwards
  • With label window for enclosed identification labels
  • Label sheet 209 x 294 mm see accessory
  • Integrated dust protection covers
  • Color: black device casing, pearl white covers
  • Variants: 3 ports, 6 ports, 9 ports
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 1309350601-e
Product Name Unequipped Modular Subway Housings
Unlock Full Specs
to access all available technical data

Similar Products

System enclosure - 850-818/002-004 - WAGO
Specs
Length 3.74 inch (95 mm)
Width 7.68 inch (195 mm)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Electrical - Mild Steel - Freestanding Enclosures - 1418BW20 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 90.06 inch (2288 mm)
Width 48.06 inch (1221 mm)
View Details
3 suppliers
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
General Purpose Enclosures - 2832099 - RS Components, Ltd.
Specs
Length 5.51 inch (140 mm)
Width 2.47 inch (62.7 mm)
Depth 1.2 inch (30.5 mm)
View Details