METZ CONNECT USA Inc. Unequipped Modular Housings 1309427103-e

Description
Features: Unequipped termination unit for mounting o TH35 rail to DIN EN 60715 For one individual module in modul design Variable cable feed 45° from the top or bottom, plug direction 45° downwards Width of 1hp allows mounting up to 12 reg in standard electrical distribution panels When mounted as a device of protection class I, the equipotential bonding is realized directly over the rail by means of an integrated equipotential plate. Special measures have to be taken to integrate the rail in the equipotential bonding of the building. A cover protects the device against direct contact. If mounted in distributor panels with protective insulation, protection class iI is guaranteed. In this case, it is necessary to remove the equipotential bonding plate.
Description
Features: Unequipped termination unit for mounting o TH35 rail to DIN EN 60715 For one individual module in modul design Variable cable feed 45° from the top or bottom, plug direction 45° downwards Width of 1hp allows mounting up to 12 reg in standard electrical distribution panels When mounted as a device of protection class I, the equipotential bonding is realized directly over the rail by means of an integrated equipotential plate. Special measures have to be taken to integrate the rail in the equipotential bonding of the building. A cover protects the device against direct contact. If mounted in distributor panels with protective insulation, protection class iI is guaranteed. In this case, it is necessary to remove the equipotential bonding plate.

Suppliers

Company
Product
Description
Supplier Links
Unequipped Modular Housings - 1309427103-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Modular Housings
1309427103-e
Unequipped Modular Housings 1309427103-e
Features: Unequipped termination unit for mounting o TH35 rail to DIN EN 60715 For one individual module in modul design Variable cable feed 45° from the top or bottom, plug direction 45° downwards Width of 1hp allows mounting up to 12 reg in standard electrical distribution panels When mounted as a device of protection class I, the equipotential bonding is realized directly over the rail by means of an integrated equipotential plate. Special measures have to be taken to integrate the rail in the equipotential bonding of the building. A cover protects the device against direct contact. If mounted in distributor panels with protective insulation, protection class iI is guaranteed. In this case, it is necessary to remove the equipotential bonding plate.

Features:

  • Unequipped termination unit for mounting o TH35 rail to DIN EN 60715
  • For one individual module in modul design
  • Variable cable feed 45° from the top or bottom, plug direction 45° downwards
  • Width of 1hp allows mounting up to 12 reg in standard electrical distribution panels
  • When mounted as a device of protection class I, the equipotential bonding is realized directly over the rail by means of an integrated equipotential plate. Special measures have to be taken to integrate the rail in the equipotential bonding of the building.
  • A cover protects the device against direct contact. If mounted in distributor panels with protective insulation, protection class iI is guaranteed. In this case, it is necessary to remove the equipotential bonding plate.
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 1309427103-e
Product Name Unequipped Modular Housings
Unlock Full Specs
to access all available technical data

Similar Products

Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 16 inch (406 mm)
Width 14 inch (356 mm)
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Specs
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
View Details