METZ CONNECT USA Inc. Unequipped Fiber Optic Housings 1501200002-e

Description
Features: Termination unit for fiber optic cable; mounting in wall conduit; for duplex coupler Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning of the fiber optic plugs in the interior of the cable duct Strain relief with cable ties possible Central piece 50 x 50 mm to DIN 41075 part 1:1989 Label window for enclosed identification labels Bending radiI > 20 mm for fiber optic cables are met in combination with mounting bracket
Description
Features: Termination unit for fiber optic cable; mounting in wall conduit; for duplex coupler Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning of the fiber optic plugs in the interior of the cable duct Strain relief with cable ties possible Central piece 50 x 50 mm to DIN 41075 part 1:1989 Label window for enclosed identification labels Bending radiI > 20 mm for fiber optic cables are met in combination with mounting bracket

Suppliers

Company
Product
Description
Supplier Links
Unequipped Fiber Optic Housings - 1501200002-e - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Fiber Optic Housings
1501200002-e
Unequipped Fiber Optic Housings 1501200002-e
Features: Termination unit for fiber optic cable; mounting in wall conduit; for duplex coupler Outlet direction 45° downwards For fiber optic couplers with flange fastening Strain-free, protected positioning of the fiber optic plugs in the interior of the cable duct Strain relief with cable ties possible Central piece 50 x 50 mm to DIN 41075 part 1:1989 Label window for enclosed identification labels Bending radiI > 20 mm for fiber optic cables are met in combination with mounting bracket

Features:

  • Termination unit for fiber optic cable; mounting in wall conduit; for duplex coupler
  • Outlet direction 45° downwards
  • For fiber optic couplers with flange fastening
  • Strain-free, protected positioning of the fiber optic plugs in the interior of the cable duct
  • Strain relief with cable ties possible
  • Central piece 50 x 50 mm to DIN 41075 part 1:1989
  • Label window for enclosed identification labels
  • Bending radiI > 20 mm for fiber optic cables are met in combination with mounting bracket
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 1501200002-e
Product Name Unequipped Fiber Optic Housings
Unlock Full Specs
to access all available technical data

Similar Products

Metal and Non-Metal Enclosures -  - Automationdirect.com
Specs
Type Electronic and Instrument Enclosures (optional feature); Operator Station (optional feature); Pushbutton Enclosures (optional feature); Rack Enclosures (optional feature); Junction Box (optional feature); Modular enclosure (optional feature)
Shape Rectangular (optional feature); Square (optional feature)
Material Aluminum (optional feature); Steel (optional feature); Steel - Stainless (optional feature); Fiberglass (optional feature); Polycarbonate (optional feature); ABS (optional feature)
View Details
Blower Enclosures -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Shape Rectangular
Material Polypropylene
Mounting Type Free Standing
View Details
Heat Sink Enclosure, Aluminium, Silver; Enclosure Type Takachi - 78X4255 - Newark, An Avnet Company
Specs
Length 1.97 inch (50 mm)
Width 5.04 inch (128 mm)
Depth 7.09 inch (180 mm)
View Details