METZ CONNECT USA Inc. Unequipped Patch Panel Housings 130921-00-E

Description
Features: 19" 1RU stainless steel module frame for 24 individual modules; Modul design Optional strain relief on patch panel using cable ties Grounding bolt M6 x 10 with nut and lock washer Incl. 30 cm grounding cable All fully shielded modules are connected by means of the stainless steel module frame
Description
Features: 19" 1RU stainless steel module frame for 24 individual modules; Modul design Optional strain relief on patch panel using cable ties Grounding bolt M6 x 10 with nut and lock washer Incl. 30 cm grounding cable All fully shielded modules are connected by means of the stainless steel module frame

Suppliers

Company
Product
Description
Supplier Links
Unequipped Patch Panel Housings - 130921-00-E - METZ CONNECT USA Inc.
Tinton Falls, NJ, USA
Unequipped Patch Panel Housings
130921-00-E
Unequipped Patch Panel Housings 130921-00-E
Features: 19" 1RU stainless steel module frame for 24 individual modules; Modul design Optional strain relief on patch panel using cable ties Grounding bolt M6 x 10 with nut and lock washer Incl. 30 cm grounding cable All fully shielded modules are connected by means of the stainless steel module frame

Features:

  • 19" 1RU stainless steel module frame for 24 individual modules; Modul design
  • Optional strain relief on patch panel using cable ties
  • Grounding bolt M6 x 10 with nut and lock washer
  • Incl. 30 cm grounding cable
  • All fully shielded modules are connected by means of the stainless steel module frame
Supplier's Site

Technical Specifications

  METZ CONNECT USA Inc.
Product Category Industrial Enclosures
Product Number 130921-00-E
Product Name Unequipped Patch Panel Housings
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Junction Boxes - 1414N4C - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures; Junction Box
Length 6 inch (152 mm)
Width 4 inch (102 mm)
View Details
4 suppliers
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details