EMF Company, Inc. (The) Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-161206

Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].
Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel NEMA 12 Wallmount One Door Single Access - E-161206 - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 12 Wallmount One Door Single Access
E-161206
Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-161206
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, Plated Steel Clamping System , Heavy-Duty Mounting Tabs, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-161206
Product Name Powder Coated Steel NEMA 12 Wallmount One Door Single Access
Length 16 inch (406 mm)
Width 12 inch (305 mm)
Depth 6 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Desktop and Portable Aluminum Instrument Enclosures - Unimet - METCASE
Specs
Type Electronic and Instrument Enclosures; Console Enclosures
Shape Rectangular
Length 1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Boxes - 1414PHMH6LP-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
Material Steel
NEMA Rating NEMA Enclosures; Type 12; Type 13
View Details
3 suppliers
Keystone Electronics Corp.
Specs
Length 5.87 inch (149 mm)
Width 3.13 inch (79.4 mm)
Features RoHS Compliant
View Details
Multipurpose Enclosure, Abs, White; Enclosure Type Takachi - 84X0120 - Newark, An Avnet Company
Specs
Length 0.9839 inch (24.99 mm)
Width 4.92 inch (125 mm)
Depth 4.92 inch (125 mm)
View Details