C-4836CAB -- PAINTED STEEL NEMA 12 SINGLE DOOR CAB STYLE CONSOLE
EMF Company, Inc. (The)
Painted Steel NEMA 12 SIngle Door CAB Style Console
C-4836CAB
Description
14ga. CAB Style Console
Description
14ga. CAB Style Console
Suppliers
Painted Steel NEMA 12 SIngle Door CAB Style Console
C-4836CAB
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
C-4836CAB |
|
Product Name
|
Painted Steel NEMA 12 SIngle Door CAB Style Console |
|
Length
|
48 inch (1219 mm)
|
|
Width
|
36 inch (914 mm)
|
|
Depth
|
18 inch (457 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Console Enclosures
Shape
Rectangular
Length
1.96 to 5.9 inch (49.78 to 150 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
8 inch (203 mm)
Width
6 inch (152 mm)
View Details
5 suppliers
Length
1.87 inch (47.5 mm)
Width
6.5 inch (165 mm)
Depth
8.86 inch (225 mm)
View Details