EMF Company, Inc. (The) Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-423708DCPL

Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].
Description
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel NEMA 12 Wallmount One Door Single Access - E-423708DCPL - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel NEMA 12 Wallmount One Door Single Access
E-423708DCPL
Powder Coated Steel NEMA 12 Wallmount One Door Single Access E-423708DCPL
NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

NEMA 12, 14ga. Powder Coated Steel Wallmount One Door Single Access Enclosure with Gasketed Door, 3-Point Defeater Style Handle System, Heavy-Duty Mounting Tabs, Cut-Out for mounting a Flange Mount Disconnect on the Right Flange, and Studs for Mounting Panel[s].

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number E-423708DCPL
Product Name Powder Coated Steel NEMA 12 Wallmount One Door Single Access
Length 42 inch (1067 mm)
Width 37.38 inch (949 mm)
Depth 8 inch (203 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
EJB-ULX enclosure - explosion proof enclosures ejb ul for use in haz loc class i ii and iii - BARTEC
Specs
Material Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Hinged Cover; Explosion Proof; Flame Retardant
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details