EMF Company, Inc. (The) Powder Coated Steel Large Hinge Cover Type 3R Enclosures B-363012HCR

Description
16ga./14ga. Powder Coated Steel Wallmount Style NEMA 3R, with integrated drip shield and security hasp and staple.
Description
16ga./14ga. Powder Coated Steel Wallmount Style NEMA 3R, with integrated drip shield and security hasp and staple.

Suppliers

Company
Product
Description
Supplier Links
Powder Coated Steel Large Hinge Cover Type 3R Enclosures - B-363012HCR - EMF Company, Inc. (The)
Dallas, TX, USA
Powder Coated Steel Large Hinge Cover Type 3R Enclosures
B-363012HCR
Powder Coated Steel Large Hinge Cover Type 3R Enclosures B-363012HCR
16ga./14ga. Powder Coated Steel Wallmount Style NEMA 3R, with integrated drip shield and security hasp and staple.

16ga./14ga. Powder Coated Steel Wallmount Style NEMA 3R, with integrated drip shield and security hasp and staple.

Supplier's Site

Technical Specifications

  EMF Company, Inc. (The)
Product Category Industrial Enclosures
Product Number B-363012HCR
Product Name Powder Coated Steel Large Hinge Cover Type 3R Enclosures
Length 36 inch (914 mm)
Width 30 inch (762 mm)
Depth 12 inch (305 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Aluminum 19 inch Rack Mount Cases - Versamet 19
Specs
Type Electronic and Instrument Enclosures; Rack Enclosures
Shape Rectangular
Length 1.73 inch (43.94 mm)
View Details
Small Enclosures - Extruded Enclosures - 1455L802BK - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 3.15 inch (80.01 mm)
Width 4.05 inch (103 mm)
View Details
3 suppliers
Desktop Enclosures - 4938583 - RS Components, Ltd.
Specs
Shape Rectangular; Slanted
Length 7.87 inch (200 mm)
Width 11.81 inch (300 mm)
View Details