16ga./14ga. Powder Coated Steel Wallmount Style NEMA 3R, with integrated drip shield and security hasp and staple.
| EMF Company, Inc. (The) | |
|---|---|
| Product Category | Industrial Enclosures |
| Product Number | B-362412HCR |
| Product Name | Powder Coated Steel Large Hinge Cover Type 3R Enclosures |
| Length | 36 inch (914 mm) |
| Width | 24 inch (610 mm) |
| Depth | 12 inch (305 mm) |