C-4824CAB -- PAINTED STEEL NEMA 12 SINGLE DOOR CAB STYLE CONSOLE
EMF Company, Inc. (The)
Painted Steel NEMA 12 SIngle Door CAB Style Console
C-4824CAB
Description
14ga. CAB Style Console
Description
14ga. CAB Style Console
Suppliers
Painted Steel NEMA 12 SIngle Door CAB Style Console
C-4824CAB
Supplier's Site
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
C-4824CAB |
|
Product Name
|
Painted Steel NEMA 12 SIngle Door CAB Style Console |
|
Length
|
48 inch (1219 mm)
|
|
Width
|
24 inch (610 mm)
|
|
Depth
|
18 inch (457 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
XJCSENSOR Technology Co., Ltd.
Type
Junction Box
NEMA Rating
NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects
5
View Details
Type
Electronic and Instrument Enclosures; Console Enclosures
Shape
Rectangular
Length
1.51 to 2.76 inch (38.35 to 70.1 mm)
View Details
Hammond Manufacturing Company Inc.
Type
Electronic and Instrument Enclosures; Junction Box
Length
6 inch (152 mm)
Width
6 inch (152 mm)
View Details
4 suppliers
Shape
Rectangular
Length
1.97 inch (50 mm)
Width
0.3937 inch (10 mm)
View Details